EN
  • EN
  • DE

MBR30200CTE3/TU

Part No MBR30200CTE3/TU
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 200V TO220  /  Diode Array 1 Pair Common Cathode Schottky 200 V 15A Through Hole TO-220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr Microchip Technology
Package Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 900 mV @ 15 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 50 µA @ 200 V
Operating Temperature - Junction -65°C ~ 175°C
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220AB
Base Product Number MBR30200
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 2,000
Win Source Part Number 1076518-MBR30200CTE3/TU
Ultra Librarian 3D Model Ultra Librarian MBR30200CTE3/TU CAD Model

Description

The MBR30200CTE3/TU is a high-performance Schottky Barrier Rectifier designed by Microchip Technology, a leader in the semiconductor industry. This rectifier is engineered to provide low forward voltage drop while maintaining a high current capability, making it an ideal choice for high-efficiency power supply applications.

Key Features:

  • Voltage Rating: The device has a maximum repetitive peak reverse voltage of 200V, ensuring its capability to handle high voltage applications with ease.
  • Current Capacity: It boasts a high average rectified forward current of 30A, which is suitable for high power density and compact designs.
  • Low Forward Voltage Drop: The low forward voltage drop (Vf) minimizes power loss and improves efficiency, which is particularly important in low voltage, high current scenarios.
  • High-Temperature Operation: With an operating junction temperature range of -65°C to 175°C, this device is reliable in extreme environmental conditions.
  • Package: The MBR30200CTE3/TU comes in a TO-220AB package, known for its robustness and excellent thermal performance.
  • Schottky Barrier Design: The utilization of Schottky Barrier technology provides rapid switching characteristics, further enhancing the efficiency of the rectifier.

Applications:

The versatile design of the MBR30200CTE3/TU makes it suitable for a wide range of applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • DC-DC converters
  • Automotive applications

Quality and Reliability:

Microchip Technology is committed to delivering products with the highest standards of quality and reliability. The MBR30200CTE3/TU is no exception, as it undergoes rigorous testing to ensure it meets the stringent requirements for industrial and automotive applications. Customers can trust this rectifier to deliver consistent performance and durability.

Environmental Compliance:

The MBR30200CTE3/TU complies with RoHS directives, which means it is manufactured with a focus on environmental safety, reducing hazardous substances in electronic components.

You May Also Be Interested in

IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess