EN
  • EN
  • DE

MASMBG5.0CA

Part No MASMBG5.0CA
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 5VWM 9.2VC SMBG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 39 Weeks
Features 9.2V Clamp 65.2A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500
Package Bulk
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-215AA, SMB Gull Wing
Case / Package SMBG (DO-215AA)
Family Name SMBG5.0
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 1086-5368, 1086-5368-MIL
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880972-MASMBG5.0CA
Ultra Librarian 3D Model Ultra Librarian MASMBG5.0CA CAD Model

Description

Introducing the MASMBG5.0CA Diode from Microchip Technology

Microchip Technology presents the MASMBG5.0CA, a high-quality, robust transient voltage suppression (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and surges. This diode is an essential component for systems that require reliable protection against transient voltage events such as lightning strikes, electrostatic discharge (ESD), and other voltage transients.

The MASMBG5.0CA is a bidirectional TVS diode, meaning it can clamp transient voltages in both positive and negative directions, thereby offering symmetrical protection. It features a standoff voltage of 5.0 volts, making it suitable for a variety of applications that operate within this voltage range. With its low leakage current and fast response time, the diode ensures minimal impact on the normal operation of the protected device while responding swiftly to overvoltage conditions.

One of the key advantages of the MASMBG5.0CA is its compact size. The diode is housed in a MicroSMP (DO-219AD) package, which is ideal for space-constrained applications. Despite its small footprint, it does not compromise on performance, offering a peak pulse power of 400 Watts for a 10/1000μs waveform. This power capability allows it to absorb significant transient energy without damage, thereby safeguarding your electronics.

Microchip Technology has designed the MASMBG5.0CA to meet stringent industry standards, ensuring its reliability and durability under harsh conditions. It is compliant with the ISO 7637-2 pulse 5a and 5b requirements and has a junction temperature range of -55°C to +150°C, which allows it to operate effectively across a wide range of temperatures.

Whether you're developing automotive electronics, industrial control systems, or consumer electronics, the MASMBG5.0CA is an excellent choice for protecting your circuits from voltage transients. Its combination of performance, size, and reliability makes it a top contender for designers looking to enhance the durability and longevity of their products.

Choose the MASMBG5.0CA from Microchip Technology for top-notch transient voltage suppression and ensure your products stand the test of time against electrical disturbances.

You May Also Be Interested in

Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess