EN
  • EN
  • DE

M44C510D

Part No M44C510D
Manufacturer Microchip Technology
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073967-M44C510D
Categories OEM Parts(M-N)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M44C510D CAD Model

Description

Product Overview: Microchip Technology M44C510D

The M44C510D is a state-of-the-art microcontroller unit (MCU) designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's renowned family of MCUs that are well-suited for a variety of applications, ranging from industrial automation to consumer electronics.

At the core of the M44C510D is a powerful and efficient processing unit capable of delivering exceptional performance while maintaining low power consumption. This makes it an ideal choice for battery-powered devices or energy-conscious applications. The MCU features a rich set of peripherals, including multiple communication interfaces such as UART, SPI, and I2C, which enable it to connect with various sensors, actuators, and other electronic components.

The M44C510D also boasts a robust set of analog features, including high-resolution Analog-to-Digital Converters (ADCs) and Digital-to-Analog Converters (DACs), which provide precise sensor readings and accurate control signals. These features are essential for applications that require critical measurements and fine-tuned control, such as medical devices and precision instrumentation.

Security is a top priority for modern electronic devices, and the M44C510D addresses this need with its advanced security features. It includes hardware-based cryptographic accelerators and secure boot capabilities, ensuring the integrity and confidentiality of data. With these security measures in place, the M44C510D is well-equipped to handle applications that demand secure data transactions and protection against malicious attacks.

The MCU is supported by Microchip's comprehensive development ecosystem, which includes the MPLAB X Integrated Development Environment (IDE), MPLAB Code Configurator, and a wide range of software libraries. These tools simplify the development process, allowing engineers to focus on innovation and reducing time to market.

In summary, the Microchip Technology M44C510D is a versatile and reliable MCU that offers a perfect blend of performance, power efficiency, and security. Its extensive peripheral set, coupled with strong development support, makes it an excellent choice for designers looking to create sophisticated and secure embedded systems.

You May Also Be Interested in

New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess