The M2GL090-1FGG676I is an advanced field-programmable gate array (FPGA) from Microchip Technology's PolarFire series, designed to deliver a perfect blend of low power consumption, security, and reliability without compromising on performance. This product is tailored for applications that require high-speed transceivers, exceptional bandwidth, and state-of-the-art security features.
Key Features
- Low Power Consumption: The M2GL090-1FGG676I is engineered to operate with low dynamic and static power, which is ideal for power-sensitive applications.
- Security: This FPGA includes advanced security features such as a physically unclonable function (PUF), secure boot, and 128-bit AES encryption, ensuring the protection of sensitive data and intellectual property.
- High-Performance: With its high-speed transceivers and abundant logic elements, this device is capable of handling complex processing tasks efficiently.
- Reliability: The M2GL090-1FGG676I is designed to be immune to single-event upsets (SEU), making it suitable for deployment in harsh environments.
Applications
This FPGA is versatile and can be used in a wide array of applications, including but not limited to:
- Wireline Access Networks & Cellular Infrastructure
- Defense and Aerospace
- Industrial Automation
- Internet of Things (IoT) Devices
- Automotive Driver Assistance Systems
Technical Specifications
- Package: 676-pin Fine Pitch Grid Array (FGGA)
- Logic Elements: 90K
- Embedded Memory: 4.5 Mbits
- Transceivers: High-speed, up to 12.7 Gbps
- I/O Pins: 329 user I/Os
- Temperature Range: Industrial grade (-40°C to 100°C)
With its robust design and advanced features, the M2GL090-1FGG676I from Microchip Technology is an excellent choice for designers looking to balance performance with power efficiency in their next-generation electronic systems.