EN
  • EN
  • DE

M2GL060TS-1FGG484M

Part No M2GL060TS-1FGG484M
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 267 I/O 484FBGA / IGLOO2 Field Programmable Gate Array (FPGA) IC 267 1869824 56520 484-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series IGLOO2
Package Tray
Number of Logic Elements/Cells 56520
Total RAM Bits 1869824
Number of I/O 267
Voltage - Supply 1.14V ~ 2.625V
Mounting Type Surface Mount
Temperature Range - Operating -55°C ~ 125°C (TJ)
Package / Case 484-BGA
Supplier Device Package 484-FPBGA (23x23)
Base Product Number M2GL060
Standard Package 60
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.39.0001
Win Source Part Number 1349334-M2GL060TS-1FGG484M
Ultra Librarian 3D Model Ultra Librarian M2GL060TS-1FGG484M CAD Model

Description

Microchip Technology's M2GL060TS-1FGG484M: A Cutting-Edge FPGA Solution

The M2GL060TS-1FGG484M is a state-of-the-art Field-Programmable Gate Array (FPGA) product from the esteemed Microchip Technology Inc. This highly versatile and efficient device is a member of Microchip's SmartFusion2 SoC FPGA family and is designed to deliver a perfect blend of power, performance, and security, making it an ideal choice for a wide range of applications in various industries.

At the heart of the M2GL060TS-1FGG484M lies a wealth of features that cater to the needs of modern electronics. It boasts a non-volatile, flash-based architecture, which ensures data retention without the need for an external memory source. This FPGA is not only reprogrammable but also offers instant-on capabilities, significantly reducing the time-to-market for developers and engineers.

The device comes in a Fine Pitch Grid Array (FGGA) package with 484 pins, providing ample I/O options for complex and multi-faceted designs. The M2GL060TS-1FGG484M operates at a core voltage of 1.0V, striking an excellent balance between performance and power consumption. With its robust security features, including secure boot, 256-bit AES encryption, and flash freeze capability, the M2GL060TS-1FGG484M ensures the integrity and security of your applications.

Microchip's M2GL060TS-1FGG484M is engineered to tackle the challenges of high-bandwidth, resource-intensive tasks. It is well-suited for applications in communication, industrial, medical, defense, and aerospace sectors. The FPGA's rich set of peripherals and integrated DSP blocks make it an ideal platform for embedded processing, bridging, and complex digital signal processing tasks.

In summary, the M2GL060TS-1FGG484M from Microchip Technology is a powerful and secure FPGA solution that offers designers the flexibility, reliability, and advanced features necessary to drive innovation and success in today's fast-paced and demanding technological landscape.

You May Also Be Interested in

Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess