EN
  • EN
  • DE

M2GL025-FCS325I

Part No M2GL025-FCS325I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 180 I/O 325BGA / IGLOO2 Field Programmable Gate Array (FPGA) IC 180 1130496 27696 325-TFBGA, FCBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series IGLOO2
Package Tray
Product Status Active
Number of Logic Elements/Cells 27696
Total RAM Bits 1130496
Number of I/O 180
Voltage - Supply 1.14V ~ 2.625V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 325-TFBGA, FCBGA
Supplier Device Package 325-FCBGA (11x11)
Base Product Number M2GL025
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B2
HTSUS 8542.39.0001
Win Source Part Number 1356042-M2GL025-FCS325I
Ultra Librarian 3D Model Ultra Librarian M2GL025-FCS325I CAD Model

Description

The M2GL025-FCS325I is a cutting-edge field-programmable gate array (FPGA) product from Microchip Technology, designed to deliver high-performance, low-power consumption, and a wide range of I/O options for a variety of applications. This device is part of the IGLOO2 FPGA family, known for their exceptional reliability, security, and advanced features.

Key Features

  • High Capacity: The M2GL025-FCS325I offers a substantial logic capacity, making it suitable for complex digital processing tasks.
  • Advanced Security: It includes state-of-the-art security features such as a secure boot, tamper detection, and bitstream encryption, ensuring the integrity and confidentiality of your applications.
  • High-Performance I/O: With its versatile I/O capabilities, this FPGA is capable of supporting a wide range of peripherals and interfaces, making it highly adaptable to specific design requirements.
  • Low Power Consumption: Designed for energy efficiency, the M2GL025-FCS325I helps reduce overall power usage, making it ideal for power-sensitive applications.
  • Robust Packaging: Encased in a flip-chip package, the device ensures a compact footprint and robust performance, even in harsh environmental conditions.

Applications

The flexibility and performance of the M2GL025-FCS325I make it an excellent choice for a variety of applications, including but not limited to:

  • Industrial control systems
  • Automotive infotainment and driver assistance systems
  • Communication infrastructure
  • Defense and aerospace electronics
  • Medical equipment

Technical Specifications

The M2GL025-FCS325I FPGA is built on a 65nm flash process and comes in a compact 325-ball flip-chip BGA package. It operates at a core voltage of 1.2V, with I/O voltages ranging from 1.2V to 3.3V. The device also supports a wide operating temperature range, ensuring reliable performance under varying environmental conditions.

Conclusion

Microchip Technology's M2GL025-FCS325I FPGA is a versatile and powerful solution that offers the perfect balance between performance, power efficiency, and security. Whether you're designing for industrial, automotive, communication, defense, or medical applications, this FPGA can help you achieve your design objectives with its impressive features and capabilities.

You May Also Be Interested in

Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess