EN
  • EN
  • DE

M2GL010-TQG144I

Part No M2GL010-TQG144I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 84 I/O 144TQFP / IGLOO2 Field Programmable Gate Array (FPGA) IC 84 933888 12084 144-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series IGLOO2
Package Tray
Product Status Active
Number of Logic Elements/Cells 12084
Total RAM Bits 933888
Number of I/O 84
Voltage - Supply 1.14V ~ 2.625V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 144-LQFP
Supplier Device Package 144-TQFP (20x20)
Base Product Number M2GL010
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B2
HTSUS 8542.39.0001
Win Source Part Number 1354719-M2GL010-TQG144I
Ultra Librarian 3D Model Ultra Librarian M2GL010-TQG144I CAD Model

Description

The M2GL010-TQG144I is a cutting-edge FPGA (Field Programmable Gate Array) product from Microchip Technology's IGLOO2 series. This device is designed for low-power, high-security, and reliability applications, making it an excellent choice for a wide range of industrial, automotive, and consumer electronics.

At the heart of the M2GL010-TQG144I lies a rich feature set that includes 10K logic elements, which are the building blocks for the FPGA's digital circuits. These elements can be programmed to perform complex combinational functions or merely simple logic gates like AND and OR. Additionally, the device boasts 384kb of embedded non-volatile memory, which can be used for code storage or as standard RAM, and 66 18x18 multipliers for efficient digital signal processing.

The M2GL010-TQG144I operates at a core voltage of 1.2V, with an industrial temperature range of -40°C to +100°C, ensuring reliable performance even in harsh environments. The TQG144 package is a 144-pin thin quad flat pack, which provides a compact footprint while allowing for a robust number of I/O options for communication and control.

Security is a top priority for many modern applications, and the M2GL010-TQG144I addresses this need with advanced features such as a secure boot, an active anti-tamper module, and a 128-bit AES encryption with a secure key storage. These features help to protect intellectual property and prevent unauthorized access to the device's configuration.

The FPGA is also supported by Microchip's comprehensive Libero SoC Design Suite, which provides an easy-to-use software toolset for design, programming, and debugging. The suite includes an HDL code editor, project management tools, and simulation and synthesis capabilities, which streamline the development process from concept to deployment.

In summary, the M2GL010-TQG144I from Microchip Technology is a versatile, secure, and power-efficient FPGA ideal for designers looking to implement custom logic solutions in a variety of demanding applications.

You May Also Be Interested in

Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.2084 $70.4168
4+ $28.8889 $115.5556
6+ $27.9861 $167.9166
8+ $27.0834 $216.6672
10+ $26.1806 $261.8060
13+ $23.4723 $305.1399
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess