EN
  • EN
  • DE

M1AGL1000V5-FG484I

Part No M1AGL1000V5-FG484I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 300 I/O 484FBGA / series Field Programmable Gate Array (FPGA) IC 300 147456 24576 484-BGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series IGLOO
Package Tray
Number of Logic Elements/Cells 24576
Total RAM Bits 147456
Number of I/O 300
Number of Gates 1000000
Voltage - Supply 1.425V ~ 1.575V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 484-BGA
Supplier Device Package 484-FPBGA (23x23)
Base Product Number M1AGL1000
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 60
Win Source Part Number 1044056-M1AGL1000V5-FG484I
Ultra Librarian 3D Model Ultra Librarian M1AGL1000V5-FG484I CAD Model

Description

Microchip Technology M1AGL1000V5-FG484I

The M1AGL1000V5-FG484I is a cutting-edge FPGA (Field-Programmable Gate Array) product from Microchip Technology, designed to deliver high-performance, programmable logic solutions for a wide range of applications. This device is part of the ProASIC3 series, known for their low power consumption, security features, and high reliability. The M1AGL1000V5-FG484I is ideal for designers who require a flexible, reconfigurable platform for their digital circuit designs.

With its 484-pin FineLine BGA (Ball Grid Array) package, the M1AGL1000V5-FG484I offers a compact footprint while providing ample I/O options and interconnectivity for complex designs. This FPGA contains 1 million system gates, which are sufficient for intermediate complexity projects, such as embedded processing, industrial control systems, automotive applications, and telecommunications infrastructure.

One of the key features of the M1AGL1000V5-FG484I is its support for in-system programming and reprogramming, which allows developers to update the FPGA configuration after deployment, a crucial feature for future-proofing products and systems. Additionally, the device boasts a high-speed user flash memory, which can be used for storing configuration data or application code, enhancing the flexibility and functionality of the device.

Security is also a top priority for the M1AGL1000V5-FG484I, with integrated features that protect against unauthorized access and tampering. These features include a unique device ID, user flash key, and AES encryption, ensuring that sensitive designs remain secure throughout their lifecycle.

For developers looking to reduce time-to-market, the M1AGL1000V5-FG484I is supported by Microchip Technology's comprehensive development tools and software. These resources simplify the design process, from concept to implementation, and include HDL synthesis, simulation, and debugging tools.

In conclusion, the M1AGL1000V5-FG484I from Microchip Technology is a versatile and secure FPGA solution that offers a balance of performance, power efficiency, and design security. It's an excellent choice for engineers and designers seeking a reliable platform for their next-generation digital applications.

You May Also Be Interested in

Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess