EN
  • EN
  • DE

M1AGL1000V2-CSG281I

Part No M1AGL1000V2-CSG281I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 215 I/O 281CSP / IGLOO Field Programmable Gate Array (FPGA) IC 215 147456 24576 281-TFBGA, CSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series IGLOO
Package Tray
Product Status Active
Programmable Not Verified
Number of Logic Elements/Cells 24576
Total RAM Bits 147456
Number of I/O 215
Number of Gates 1000000
Voltage - Supply 1.14V ~ 1.575V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 281-TFBGA, CSBGA
Supplier Device Package 281-CSP (10x10)
Base Product Number M1AGL1000
Standard Package 184 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 880492-M1AGL1000V2-CSG281I
Ultra Librarian 3D Model Ultra Librarian M1AGL1000V2-CSG281I CAD Model

Description

Microchip Technology's M1AGL1000V2-CSG281I: A Cutting-Edge FPGA Solution

Introducing the M1AGL1000V2-CSG281I, a state-of-the-art field-programmable gate array (FPGA) brought to you by Microchip Technology, a leader in the semiconductor industry. This advanced FPGA is part of the IGLOO® series, which is renowned for its low power consumption and high performance. The M1AGL1000V2-CSG281I is designed to meet the needs of a wide range of applications, from consumer electronics to industrial automation and automotive systems.

At the heart of the M1AGL1000V2-CSG281I lies a versatile and efficient architecture that enables designers to implement complex logic circuits while maintaining a low power footprint. This device features a high-density array of logic elements, which can be configured to perform a wide variety of digital functions. The FPGA is equipped with 1 million system gates, providing ample space for designers to integrate multiple components into a single chip, reducing overall system costs and increasing reliability.

The M1AGL1000V2-CSG281I comes in a compact 281-pin CSG281 package, making it an ideal choice for space-constrained applications. Its robust design ensures reliable operation over an extended industrial temperature range, which is crucial for applications exposed to harsh environments. Additionally, the FPGA supports a variety of I/O standards, allowing for easy integration with other components in a system.

One of the key advantages of the M1AGL1000V2-CSG281I is its support for in-system programmability. This feature enables developers to update the FPGA's configuration after deployment, facilitating field upgrades and increasing the system's longevity. Furthermore, the device's low power consumption not only conserves energy but also minimizes heat dissipation, which can be critical in thermally sensitive applications.

Microchip Technology provides comprehensive support for the M1AGL1000V2-CSG281I, including development tools, software, and documentation, to help designers accelerate their product development cycles. With its combination of performance, flexibility, and support, the M1AGL1000V2-CSG281I is an excellent choice for any project that requires a high-quality, programmable logic solution.

For engineers and system integrators looking for a reliable and efficient FPGA, the M1AGL1000V2-CSG281I from Microchip Technology represents a perfect blend of performance and power efficiency, tailored to meet the demands of modern digital designs.

You May Also Be Interested in

Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Lattice Semiconductor Corporation
IC FPGA 363 I/O 484FBGA
Lowest to $324.6269
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $407.4627 $407.4627
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 194 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess