EN
  • EN
  • DE

M1A3P1000-PQG208

Part No M1A3P1000-PQG208
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 154 I/O 208QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features series Field Programmable Gate Array (FPGA) IC 154 147456 208-BFQFP
Manufacturer Microchip Technology
Series ProASIC3
Package Tray
Number of I/O 154
Operating Temperature Range 0°C ~ 85°C (TJ)
Mounting Surface Mount
Package 208-BFQFP
Case / Package 208-PQFP (28x28)
Family Name M1A3P1000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 24
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924713-M1A3P1000-PQG208
Ultra Librarian 3D Model Ultra Librarian M1A3P1000-PQG208 CAD Model

Description

Product Overview: M1A3P1000-PQG208 by Microchip Technology

The M1A3P1000-PQG208 is a high-performance field-programmable gate array (FPGA) from Microchip Technology, a globally recognized leader in microcontroller and analog semiconductors. This cutting-edge FPGA is part of Microchip's ProASIC3 series, designed to deliver a perfect blend of power, flexibility, and reliability for a wide range of applications.

At the heart of the M1A3P1000-PQG208 is a rich feature set that includes 1 million system gates, which are instrumental in providing the necessary logic for complex digital computations and signal processing tasks. The device is housed in a robust 208-pin PQFP (Plastic Quad Flat Pack) package, ensuring a reliable connection to the printed circuit board and ease of integration into various system designs.

One of the key advantages of the M1A3P1000-PQG208 is its non-volatile flash technology, which allows for instant-on capabilities. This means the FPGA can start functioning immediately after power-up, without the delay associated with loading configuration data from external memory. This feature is particularly beneficial for applications where quick startup times are critical, such as in automotive, industrial control systems, and consumer electronics.

The device also boasts a low-power architecture, making it an excellent choice for battery-powered and portable devices where energy efficiency is paramount. Additionally, the M1A3P1000-PQG208 offers a high level of security and immunity to configuration upsets, providing a reliable solution for applications that require robust data protection and operational stability.

Developers will appreciate the comprehensive design support provided by Microchip, including development kits, software tools, and a vast library of intellectual property (IP) cores. These resources help accelerate the design process, allowing for rapid prototyping and faster time-to-market for products incorporating the M1A3P1000-PQG208.

In summary, the M1A3P1000-PQG208 from Microchip Technology is a versatile and powerful FPGA that is ideal for a multitude of applications that demand high-speed logic operations, instant-on performance, and low power consumption. Its robust packaging, coupled with the support and reliability offered by Microchip, makes it a smart choice for designers looking to push the boundaries of innovation in their respective fields.

You May Also Be Interested in

Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess