EN
  • EN
  • DE

M1A3P1000-2PQG208I

Part No M1A3P1000-2PQG208I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 154 I/O 208QFP / series Field Programmable Gate Array (FPGA) IC 154 147456 208-BFQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series ProASIC3
Package Tray
Total RAM Bits 147456
Number of I/O 154
Number of Gates 1000000
Voltage - Supply 1.425V ~ 1.575V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 208-BFQFP
Supplier Device Package 208-PQFP (28x28)
Base Product Number M1A3P1000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 24
Win Source Part Number 1020088-M1A3P1000-2PQG208I
Ultra Librarian 3D Model Ultra Librarian M1A3P1000-2PQG208I CAD Model

Description

Product Overview: M1A3P1000-2PQG208I by Microchip Technology

The M1A3P1000-2PQG208I is a high-performance FPGA (Field-Programmable Gate Array) from Microchip Technology, designed for a wide range of applications that require flexible, quick-to-market solutions with specialized functionalities. This device is part of Microchip's ProASIC3 series, which is renowned for providing a secure, low-power, and cost-effective alternative to traditional FPGAs.

Key Features

  • High-Density FPGA: The M1A3P1000-2PQG208I boasts 1 million system gates, providing ample logic density for complex designs and allowing designers to integrate multiple functions into a single chip.
  • Speed Grade: With a speed grade of -2, this device offers a balanced performance for applications that require both speed and power efficiency.
  • Package Type: This FPGA comes in a 208-pin PQFP (Plastic Quad Flat Pack) package, which is suitable for surface-mount technology and offers a compact footprint for space-constrained applications.
  • Live at Power-Up: Devices in the ProASIC3 series, including the M1A3P1000-2PQG208I, provide live at power-up capabilities, which is essential for applications that need immediate operation upon system start.
  • Non-volatile Memory: The FPGA uses non-volatile flash memory, ensuring that the configuration is retained even when the power is turned off, and eliminating the need for external configuration memory.
  • In-System Programmability: It supports in-system programmability, allowing for updates and reconfiguration in the field without the need to remove the device from the system.
  • Security: The ProASIC3 series includes advanced security features such as AES encryption and a unique device ID, providing protection against cloning and unauthorized access to IP.

Applications

The versatile nature of the M1A3P1000-2PQG208I makes it an ideal choice for a variety of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Telecommunications infrastructure
  • Medical equipment
  • Defense and aerospace systems

Microchip Technology's commitment to quality and reliability is evident in the M1A3P1000-2PQG208I, making it a go-to FPGA for designers seeking a robust, secure, and flexible solution for their electronic designs.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess