EN
  • EN
  • DE

M16A3F32ML

Part No M16A3F32ML
Manufacturer Microchip Technology
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1012426-M16A3F32ML
Categories OEM Parts(M-N)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M16A3F32ML CAD Model

Description

Microchip Technology M16A3F32ML - 16-bit Microcontroller

The M16A3F32ML is a highly capable 16-bit microcontroller brought to you by Microchip Technology, a leader in microcontroller and analog semiconductors. This microcontroller is designed for embedded applications requiring a high level of processing power, energy efficiency, and reliability. It is an ideal choice for advanced industrial, automotive, and consumer electronics where sophisticated control and monitoring are essential.

Key Features:

  • Core: The M16A3F32ML is built around a powerful 16-bit architecture that provides efficient operation and fast processing capabilities, perfect for complex computations and control tasks.
  • Memory: It comes equipped with 32KB of flash memory, which offers ample space for application code and data storage. The flash memory technology ensures data retention and fast access times.
  • I/O Pins: A generous number of input/output pins are available, providing flexibility for interfacing with a wide range of peripherals and devices.
  • Timers and Counters: Integrated timers and counters support complex timing operations, PWM outputs, and event counting, which are crucial for real-time applications.
  • Analog-to-Digital Converter: The inclusion of an ADC allows the microcontroller to process analog signals, making it suitable for sensor interfacing and data acquisition tasks.
  • Communication Interfaces: Multiple communication interfaces such as SPI, I2C, and UART enable the M16A3F32ML to connect with other microcontrollers, sensors, and external modules, ensuring versatile connectivity options.
  • Low Power Consumption: Microchip's expertise in low-power design is evident in this microcontroller, which offers various power-saving modes to extend battery life in portable applications.
  • Robust Security Features: Security is a priority, and the M16A3F32ML includes features to protect against unauthorized access and ensure the integrity of your application's code and data.

Applications:

The versatility of the M16A3F32ML makes it suitable for a diverse array of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Smart Home Devices
  • Medical Devices
  • Portable Instrumentation

Overall, the Microchip Technology M16A3F32ML microcontroller is a top-tier solution for developers seeking a blend of performance, power efficiency, and advanced features in their embedded systems.

You May Also Be Interested in

New Japan Radio
Lowest to $0.3269
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Lucent
Lowest to $70.6306

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess