EN
  • EN
  • DE

LX8580-00CDD-TR

Part No LX8580-00CDD-TR
Manufacturer Microchip Technology
Catalog OEM Parts (J - L)
Description Low Drop Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 996534-LX8580-00CDD-TR
Categories OEM Parts(J-L)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LX8580-00CDD-TR CAD Model

Description

Product Overview: LX8580-00CDD-TR by Microchip Technology

The LX8580-00CDD-TR, crafted by the renowned Microchip Technology, is a high-performance, low-dropout voltage regulator designed to deliver a continuous 3A of output current. This regulator is highly suited for systems that require a stable and reliable power supply, making it an ideal choice for a wide range of applications, including but not limited to, consumer electronics, automotive, and industrial equipment.

Key Features

  • Output Current: Capable of delivering up to 3A of continuous output current, the LX8580-00CDD-TR ensures sufficient power for demanding applications.
  • Low Dropout Voltage: The device's low dropout performance guarantees efficient operation, even at lower input-to-output voltage differentials, enhancing battery life in portable applications.
  • Adjustable Output: With the ability to adjust the output voltage via external resistors, this regulator provides design flexibility to cater to specific requirements.
  • Thermal Protection: Integrated thermal shutdown protection ensures that the device operates within safe temperature ranges, preventing damage from overheating.
  • Overcurrent Protection: The built-in overcurrent protection shields the regulator and the load from potential damage due to excessive current.
  • Package Type: The LX8580-00CDD-TR is available in a TO-263 package, known for its robustness and excellent thermal performance.

Applications

The versatility of the LX8580-00CDD-TR allows it to be integrated into a multitude of electronic systems. It is particularly beneficial in applications that demand high current capabilities and a stable power supply, such as:

  • High-performance computing systems
  • Automotive electronics
  • Telecommunication infrastructure
  • Industrial control systems
  • Portable battery-powered devices

Quality and Reliability

Microchip Technology is a leader in providing high-quality semiconductor products. The LX8580-00CDD-TR voltage regulator is manufactured with the same commitment to quality and reliability that customers have come to expect from Microchip. With its robust feature set and dependable performance, this product is well-suited to meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

IXYS
Lowest to $3.7430
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
Linear Technology
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess