EN
  • EN
  • DE

LPC47N250-MT-D0815

Part No LPC47N250-MT-D0815
Manufacturer Microchip Technology
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Microchip Technology
Win Source Part Number 300634-LPC47N250-MT-D0815
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC47N250-MT-D0815 CAD Model

Description

Microchip Technology LPC47N250-MT-D0815

The LPC47N250-MT-D0815 is a cutting-edge product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular device is designed to cater to a wide array of applications, making it a versatile component in any modern electronic system. With a focus on integration, the LPC47N250-MT-D0815 is engineered to provide robust performance and reliability, which Microchip Technology is known for.

Key Features:

  • Advanced Interface Support: The LPC47N250-MT-D0815 is equipped with multiple interface options to ensure seamless integration with a variety of peripherals and devices. This flexibility allows designers to create systems that can communicate efficiently with other components.
  • Enhanced Data Handling: With its sophisticated data management capabilities, this product ensures swift and secure data processing, which is crucial for applications that require prompt and reliable data handling.
  • Low Power Consumption: Energy efficiency is at the core of the LPC47N250-MT-D0815 design. Its low power consumption feature makes it an ideal choice for battery-operated devices or energy-sensitive applications.
  • Robust Construction: The device is built to withstand harsh conditions and is suitable for use in environments where reliability is paramount. Its sturdy construction ensures long-term durability and stable operation.

Applications:

The LPC47N250-MT-D0815 is well-suited for a range of applications, including but not limited to:

  • Industrial automation systems
  • Consumer electronics
  • Automotive components
  • Internet of Things (IoT) devices
  • Medical equipment

Microchip Technology's LPC47N250-MT-D0815 represents a blend of performance, energy efficiency, and versatility, making it a go-to component for developers and engineers looking to create sophisticated electronic systems. Its robust feature set ensures that it can meet the demands of a dynamic market and adapt to the ever-changing technological landscape.

For more detailed specifications and integration guidance, customers are encouraged to consult the comprehensive data sheets and support documentation provided by Microchip Technology.

You May Also Be Interested in

Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1208 $64.9664
18+ $6.6632 $119.9376
27+ $6.4553 $174.2931
37+ $6.2474 $231.1538
48+ $6.0383 $289.8384
65+ $5.4135 $351.8775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess