EN
  • EN
  • DE

LMC7101BYM5 TX

Part No LMC7101BYM5 TX
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Microchip Technology
Win Source Part Number 299550-LMC7101BYM5 TX
Popularity Low
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Portable Devices, Signal Processing
Ultra Librarian 3D Model Ultra Librarian LMC7101BYM5 TX CAD Model

Description

The LMC7101BYM5 TX from Microchip Technology is a high-performance, single operational amplifier (op-amp) that offers a perfect blend of features tailored for a wide range of applications. This tiny powerhouse comes in a compact SOT-23-5 package, making it ideal for space-constrained applications without compromising on functionality.

Key Features

  • Power Efficiency: With a low supply voltage range from 2.7V to 15.5V, the LMC7101BYM5 TX is designed for power-sensitive applications. Its power conservation capabilities make it suitable for battery-operated devices.
  • Rail-to-Rail Output: The device provides a rail-to-rail output swing which ensures maximum dynamic range, making it particularly useful in audio processing, data acquisition, and sensor interfacing.
  • Input Common-Mode Range: This op-amp features an input common-mode range that includes ground, which is essential for single-supply operations and facilitates easy interfacing with low-side switches and sensors.
  • Low Input Bias Current: The LMC7101BYM5 TX boasts an incredibly low input bias current, making it an excellent choice for applications requiring high input impedance, such as integrators or buffer amplifiers.
  • High Gain Bandwidth Product: With a gain bandwidth product of 1.1 MHz, this op-amp is capable of handling a wide range of frequencies, which is beneficial for amplifying signals in communications systems and control circuits.

Applications

The versatile nature of the LMC7101BYM5 TX allows it to be used in various applications, including but not limited to:

  • Portable and compact devices
  • Signal conditioning
  • Active filters
  • Medical instrumentation
  • Power supply control

Conclusion

In summary, Microchip Technology's LMC7101BYM5 TX operational amplifier is a highly integrated solution that offers a mix of low power consumption, rail-to-rail output, and wide bandwidth. Its small form factor combined with high performance makes it an excellent choice for designers looking to optimize their circuit designs for both space and power efficiency. Whether for industrial, consumer, or medical applications, the LMC7101BYM5 TX brings reliability and precision to your electronic projects.

You May Also Be Interested in

Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess