EN
  • EN
  • DE

LMC7101BIM5 TX

Part No LMC7101BIM5 TX
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Microchip Technology
Win Source Part Number 299549-LMC7101BIM5 TX
Popularity Low
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation, Portable Devices, Signal Processing
Ultra Librarian 3D Model Ultra Librarian LMC7101BIM5 TX CAD Model

Description

Microchip Technology's LMC7101BIM5 TX: A Compact, Efficient Operational Amplifier

The LMC7101BIM5 TX from Microchip Technology is a highly versatile, single operational amplifier designed for a wide range of applications. This tiny yet powerful op-amp is part of Microchip's commitment to providing innovative, high-performance components for the modern electronics industry. The LMC7101BIM5 TX stands out with its compact SOT-23-5 package, making it an excellent choice for space-constrained applications without compromising on functionality.

With a supply voltage range from 2.7V to 15.5V, the LMC7101BIM5 TX offers designers the flexibility to use it in both low and standard voltage operations. This feature allows for seamless integration into various electronic systems, ranging from battery-operated devices to industrial controls. The op-amp's low input bias current and low input offset voltage ensure high accuracy and stability, which are critical in precision applications such as sensor interfacing and voltage monitoring.

Moreover, the LMC7101BIM5 TX boasts a high gain bandwidth product of 1.1 MHz, making it suitable for audio processing, filtering, and other applications that require a wide frequency response. Its rail-to-rail output swing provides maximum dynamic range, which is particularly useful in low-voltage operations. This enables the op-amp to drive loads effectively, including ADCs (Analog-to-Digital Converters) to their full input range, thus optimizing system performance.

The op-amp's low power consumption is another key feature, making it an ideal choice for portable and power-sensitive applications. The LMC7101BIM5 TX's quiescent current is minimal, ensuring that the overall power consumption of the device remains low, thereby extending battery life in portable applications.

In summary, the LMC7101BIM5 TX operational amplifier from Microchip Technology is a highly efficient, compact solution that meets the needs of modern electronic systems. Its small footprint, combined with its high performance and low power consumption, makes it a go-to component for designers looking to optimize their applications in terms of both space and operational efficiency.

You May Also Be Interested in

Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
OPA892DR
Lowest to $7.8583
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,565 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess