EN
  • EN
  • DE

LM2574-12YN

Part No LM2574-12YN
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 12V 500MA 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 12V
Output Current 500mA
Switching Frequency 52kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number LM2574
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Win Source Part Number 718995-LM2574-12YN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2574-12YN CAD Model

Description

The LM2574-12YN from Microchip Technology is a versatile and efficient step-down voltage regulator that offers a fixed output voltage of 12V. This regulator is an integral component for a wide array of electronic applications where a stable and reliable power source is required. The LM2574-12YN is part of the LM2574 series, which is known for its simplicity and ease of use.

Key Features:

  • Fixed 12V Output: The LM2574-12YN delivers a constant 12V output, which is ideal for powering 12V electronics, ensuring a stable operation of the connected devices.
  • High Efficiency: With its ability to convert higher voltage levels to a lower 12V output efficiently, this regulator can maintain high efficiency, even at different load currents, making it suitable for battery-operated devices.
  • Simple to Use: This regulator has been designed with simplicity in mind, requiring minimal external components, which simplifies the design and reduces the overall bill of materials for the end product.
  • Thermal Shutdown and Current Limit: It incorporates built-in thermal shutdown and current limit features, protecting the device and the application from potential damage due to overheating or excessive current draw.
  • Wide Input Voltage Range: The LM2574-12YN operates with an input voltage range that allows flexibility in various applications, accommodating fluctuations in the input supply.

Applications:

The LM2574-12YN is suitable for a multitude of applications that include, but are not limited to:

  • Consumer Electronics
  • Telecommunications Equipment
  • Industrial Systems
  • Automotive Electronics
  • Portable Battery-Powered Devices

Design Support:

Microchip Technology provides comprehensive design support for the LM2574-12YN, including datasheets, reference designs, and technical support, ensuring that engineers can integrate this regulator into their designs with confidence and ease.

In summary, the LM2574-12YN is a highly reliable, efficient, and easy-to-use voltage regulator that can be a perfect power solution for a wide range of electronic products. Its robust protection features and stable output make it an excellent choice for designers looking for a dependable power management component.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess