EN
  • EN
  • DE

LAN8810I-AKZE-TR

Part No LAN8810I-AKZE-TR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 4/4 72QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 4/4 Transceiver Full GMII 72-QFN (10x10)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 72-VFQFN Exposed Pad
Case / Package 72-QFN (10x10)
Family Name LAN8810
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.31.0001
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876697-LAN8810I-AKZE-TR
Ultra Librarian 3D Model Ultra Librarian LAN8810I-AKZE-TR CAD Model

Description

The LAN8810I-AKZE-TR, a high-performance Ethernet transceiver from Microchip Technology, is designed to deliver reliable and fast network connectivity for a variety of applications. This integrated circuit is part of Microchip's extensive range of networking solutions, offering a compact and efficient design that is ideal for embedded systems, consumer electronics, and industrial automation.

Built upon the robust IEEE 802.3 standard, the LAN8810I-AKZE-TR supports 10/100/1000BASE-T Ethernet, which makes it versatile for use in systems that require gigabit speeds. This transceiver is particularly well-suited for applications where space is at a premium and power efficiency is crucial, as it comes in a compact 48-pin QFN package that can easily fit into tight PCB layouts.

The device features an extended temperature range, making it reliable in harsh environments, which is a key consideration for industrial and outdoor applications. Its robust design ensures stable operation under varying conditions, a testament to Microchip's commitment to quality and durability.

One of the key benefits of the LAN8810I-AKZE-TR is its support for Energy Efficient Ethernet (EEE), which can significantly reduce power consumption during periods of low data activity. This feature is particularly beneficial for energy-sensitive applications, helping to minimize the environmental impact and reduce operational costs.

Additionally, the LAN8810I-AKZE-TR offers a range of interfaces for flexible connectivity, including GMII, RGMII, MII, and RMII, allowing designers to choose the most suitable interface for their application. The chip also provides advanced features such as auto-negotiation to automatically select the highest performance mode and crossover detection and auto-correction, which simplify network setup and maintenance.

In summary, the LAN8810I-AKZE-TR Ethernet transceiver from Microchip Technology is a top choice for developers looking for a reliable, high-speed networking solution that doesn't compromise on power efficiency or space. Whether it's for consumer electronics, industrial control systems, or any application in between, this transceiver stands ready to deliver robust connectivity and performance.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7668 $58.6008
15+ $8.0139 $120.2085
23+ $7.7634 $178.5582
31+ $7.5130 $232.9030
40+ $7.2626 $290.5040
54+ $6.5112 $351.6048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,070 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess