EN
  • EN
  • DE

KSZ9897RTXC-TR

Part No KSZ9897RTXC-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET SWITCH 7PORT 128TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Programmable Not Verified
Protocol Ethernet
Function Switch
Interface I2C, SPI
Standards 10/100/1000 Base-T PHY
Voltage - Supply 1.8V, 2.5V, 3.3V
Temperature Range - Operating 0°C ~ 70°C
Package / Case 128-TQFP
Supplier Device Package 128-TQFP (14x14)
Base Product Number KSZ9897
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851312-KSZ9897RTXC-TR
Ultra Librarian 3D Model Ultra Librarian KSZ9897RTXC-TR CAD Model

Description

Microchip Technology's KSZ9897RTXC-TR Ethernet Switch

The KSZ9897RTXC-TR is a state-of-the-art, highly integrated Ethernet switch from Microchip Technology, designed to deliver superior performance in a wide array of networking applications. This robust component is part of Microchip's broad portfolio of networking solutions, renowned for their reliability and innovative features.

This particular model, the KSZ9897RTXC-TR, is a seven-port switch that supports Gigabit Ethernet speeds, ensuring high-throughput and low-latency network communications. It is an ideal choice for applications that demand high-speed data transfer and reliable connectivity, such as in industrial automation, automotive networking, home networking, and Internet of Things (IoT) devices.

Key Features:

  • Seven Integrated Ports: The switch features five Gigabit Ethernet ports and two RGMII/MII/RMII interfaces, providing versatile connectivity options.
  • Energy Efficient: With support for IEEE 802.3az Energy Efficient Ethernet (EEE), the KSZ9897RTXC-TR can reduce power consumption during periods of low data activity, making it an environmentally friendly choice.
  • Advanced Switching Capabilities: It comes equipped with a rich set of features such as IPv6/IPv4 packet classification, VLAN support, Quality of Service (QoS) prioritization, and link aggregation, enabling sophisticated network management and traffic optimization.
  • Robust Security: The device incorporates a range of security features, including MACsec (IEEE 802.1AE), which provides secure communication on Ethernet links, and Access Control Lists (ACLs) for enhanced network protection.
  • Easy to Integrate: The KSZ9897RTXC-TR is available in a compact 128-pin package, making it easy to integrate into a variety of designs without requiring significant board space.

Microchip Technology ensures that the KSZ9897RTXC-TR meets the highest quality standards, with rigorous testing and validation processes in place. This product is designed for long-term availability, making it a reliable choice for both current and future networking projects. The KSZ9897RTXC-TR is not only a testament to Microchip's commitment to excellence but also a versatile solution that can help drive your networking capabilities to the next level.

You May Also Be Interested in

Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1493 $56.5972
8+ $13.2538 $106.0304
12+ $12.8060 $153.6720
17+ $11.9105 $202.4785
22+ $11.4627 $252.1794
28+ $11.0150 $308.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess