EN
  • EN
  • DE

KSZ9896CTXC-TR

Part No KSZ9896CTXC-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET SWITCH 6PORT 128TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Ethernet Switch IEEE 802.3 I²C, SPI Interface 128-TQFP-EP (14x14)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Package 128-TQFP Exposed Pad
Case / Package 128-TQFP-EP (14x14)
Family Name KSZ9896
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number KSZ9896CTXC-DKR, KSZ9896CTXC-CT
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876471-KSZ9896CTXC-TR
Ultra Librarian 3D Model Ultra Librarian KSZ9896CTXC-TR CAD Model

Description

Microchip Technology's KSZ9896CTXC-TR Ethernet Switch

The KSZ9896CTXC-TR is a highly-integrated, high-performance Ethernet switch from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is specifically designed to enable network communication for applications in the automotive, industrial, and consumer markets, offering a robust and efficient solution for managing network traffic.

This Ethernet switch features six ports with three integrated 10/100/1000 Mbps PHYs and three integrated 10/100 Mbps PHYs. It supports the latest Energy Efficient Ethernet (EEE) standard, which allows for reduced power consumption during periods of low data activity, making it an eco-friendly choice for energy-conscious designers.

The KSZ9896CTXC-TR also boasts advanced switch features such as Quality of Service (QoS) prioritization, which ensures that critical network traffic is delivered efficiently. It also includes support for IEEE 1588v2 Precision Time Protocol (PTP), which is essential for synchronization across networked devices in industrial automation and time-sensitive applications.

For security, the switch provides robust features like MACsec (IEEE 802.1AE) security for authentication and encryption, and port-based authentication through 802.1X. This ensures that data transmitted across the network is secure from unauthorized access and tampering.

The KSZ9896CTXC-TR comes in a compact package, making it suitable for space-constrained applications. It is also designed for easy integration into existing systems, with a comprehensive set of management interfaces including SPI, I²C, MIIM, and a high-speed RGMII/MII/RMII interface for versatile connectivity options.

Overall, the KSZ9896CTXC-TR Ethernet switch is a testament to Microchip Technology's commitment to providing advanced networking solutions that meet the evolving demands of modern applications. With its combination of performance, power efficiency, and security features, this product stands out as a top choice for developers looking to enhance their networked systems.

You May Also Be Interested in

Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Maxim Integrated
Lowest to $10.0855
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2163 $60.8652
9+ $12.4852 $112.3668
13+ $12.0950 $157.2350
18+ $11.7049 $210.6882
23+ $11.3147 $260.2381
30+ $10.1442 $304.3260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,970 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess