Products specifications Report Issue?

Manufacturer IXYS
Packaging Tube
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 100V
Current - Continuous Drain (Id) at 25°C 90A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 25mOhm at 45A, 10V
Vgs(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 120nC at 10V
Maximum Vgs ±20V
Input Capacitance (Ciss) (Maximum) at Vds 5800pF at 25V
Power Dissipation (Maximum) 462W (Tc)
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package TO-268
Manufacturer Package TO-268-3, D3Pak (2 Leads + Tab), TO-268AA
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811035-IXTT90P10P
Ultra Librarian 3D Model Ultra Librarian IXTT90P10P CAD Model

Description

The IXTT90P10P is a MOSFET (Metal Oxide) from IXYS. This P-channel FET type component has a drain to source voltage (Vdss) of 100V and a power dissipation (maximum) of 462W (Tc). The supply and demand status is limited. The manufacturer pack quantity is 30 and the MSL level is 1 (unlimited).

  • FET Type: P-channel
  • Drain to Source Voltage (Vdss): 100V
  • Power Dissipation (Maximum): 462W (Tc)
  • Manufacturer Pack Quantity: 30
  • MSL Level: 1 (unlimited)

You May Also Be Interested in

STMicroelectronics
Excellent switching performance | MOSFET N-CH 650V 1.8A POWERFLAT
Lowest to $1.1631
ECAD model for STL17N65M5
Infineon Technologies
SIPMOS Power-Transistor | MOSFET P-CH 60V 8.8A D2PAK
Lowest to $0.6657
ECAD model for SPB08P06P
Vishay
Power MOSFET(Vdss=500V, Rds(on)=0.85ohm, Id=4.5A) | MOSFET N-CH 500V 4.5A TO220FP
Lowest to $4.2044
ECAD model for IRFI840GLC
Infineon Technologies
Advanced Process Technology | MOSFET N-CH 55V 42A DPAK
Lowest to $0.5148
ECAD model for IRFR2905ZTR
Alpha & Omega Semiconductor Inc.
N-Channel Enhancement Mode Field Effect Transistor | MOSFET N-CH 30V 8SOIC
Lowest to $0.2328
ECAD model for AO4494L
Infineon Technologies
HEXFET Power MOSFET | MOSFET N-CH 20V 36A TO-262
Need more? Email Us
ECAD model for IRL3714ZL
Vishay
Power MOSFET | MOSFET P-CH 50V 9.9A DPAK
Lowest to $2.0801
ECAD model for IRFR9020TR
Infineon Technologies
DirectFETTM Power MOSFET | MOSFET N-CH 20V 16A DIRECTFET-MU
Lowest to $1.6455
ECAD model for IRF6633ATRPBF
ON Semiconductor
11A, 60V, 0.107 Ohm, N-Channel, Logic Level UltraFET Power MOSFET | MOSFET N-CH 60V 12A DPAK
Lowest to $0.4449
ECAD model for HUF76407D3S

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.2962 $52.5924
5+ $21.5764 $107.8820
8+ $20.9021 $167.2168
10+ $20.2278 $202.2780
13+ $19.5536 $254.1968
18+ $17.5308 $315.5544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,784 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention