EN
  • EN
  • DE

KSZ8863MLLI

Part No KSZ8863MLLI
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description Ethernet Switch 3-Port 100Mbps 48-Pin LQFP Tray / Integrated 3-Port 10/100 Managed Switch with PHYs | IC ETHERNET SWITCH 3PORT 48-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Protocol Ethernet
Function Switch
Interface I2C, SPI
Standards 10/100 Base-T/TX PHY
Supply Voltage (V) 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Family Part Number KSZ8863
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1193829-KSZ8863MLLI
Manufacturer Homepage www.micrel.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name KSZ8863M
Introduction Date July 01, 2009
ECCN 5A991.b
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian KSZ8863MLLI CAD Model

Description

Microchip Technology's KSZ8863MLLI

The KSZ8863MLLI is a highly integrated Ethernet switch from Microchip Technology, designed to enable network connectivity and management in various applications. This robust product is a part of Microchip's KSZ family of Ethernet switches that are known for their reliability, performance, and low power consumption. The KSZ8863MLLI is particularly suitable for applications in the embedded, automotive, and industrial markets, where efficient network communication is critical.

Key Features

  • Integrated Switching: The KSZ8863MLLI features a 3-port switch with two MACs (Media Access Controllers) and two PHYs (Physical Layer Transceivers), providing a complete networking interface for connected devices.
  • Low Power Consumption: Designed with energy efficiency in mind, the KSZ8863MLLI ensures low power operation, making it ideal for power-sensitive applications.
  • Advanced Networking Capabilities: It supports numerous networking protocols and features such as Quality of Service (QoS) prioritization, which is crucial for managing traffic in networks that handle a mix of latency-sensitive and regular data.
  • Robust Security: The switch provides security features like MAC address filtering and management VLAN to protect against unauthorized access and ensure network integrity.
  • Flexible Interface Options: It offers a variety of interface options including MII, RMII, and SPI, allowing for easy integration with different microcontrollers or processors.

Applications

The KSZ8863MLLI is versatile and can be used in a wide range of applications, including:

  • Embedded systems that require network connectivity
  • Automotive networks for diagnostics and infotainment systems
  • Industrial automation for reliable communication between machinery
  • Home networking equipment like routers and switches

With its compact LQFP-48 packaging, the KSZ8863MLLI is designed to fit into space-constrained applications while providing the necessary functionality for seamless networking. Microchip Technology's commitment to quality ensures that the KSZ8863MLLI is a dependable component for any networking solution.

You May Also Be Interested in

Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Maxim Integrated
Lowest to $10.0855
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $2.0374
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3955 $52.7460
25+ $4.1173 $102.9325
38+ $3.9782 $151.1716
55+ $3.7000 $203.5000
71+ $3.5610 $252.8310
88+ $3.4219 $301.1272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess