EN
  • EN
  • DE

KSZ8852HLEWA

Part No KSZ8852HLEWA
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET CTLR 2PORT PCI 64LQF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Ethernet Switch 10/100 Base-T/TX PHY Ethernet Interface 64-LQFP-EP (10x10)
Manufacturer Microchip Technology
Package Tray
Operating Temperature Range -40°C ~ 115°C
Package 64-LQFP Exposed Pad
Case / Package 64-LQFP-EP (10x10)
Family Name KSZ8852
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number 576-4846, 1611-KSZ8852HLEWA, 1611-KSZ8852HLEWAINACTIVE, 1611-KSZ8852HLEWA-ND
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922547-KSZ8852HLEWA
Ultra Librarian 3D Model Ultra Librarian KSZ8852HLEWA CAD Model

Description

Microchip Technology's KSZ8852HLEWA

The KSZ8852HLEWA is a feature-rich 2-port Ethernet switch from Microchip Technology, designed to enable efficient network connectivity in a wide array of embedded systems. This integrated circuit is part of Microchip's well-known KSZ product line, which is recognized for its reliability and performance in network communication applications.

The KSZ8852HLEWA offers a comprehensive solution for managing network traffic between two Ethernet ports with ease. It incorporates a non-blocking switch fabric, a high-performance MAC, and a PHY transceiver, all in one compact package. This level of integration helps designers to save space on their PCBs and reduce the complexity of their designs, making it an ideal choice for applications with limited board real estate.

With support for 10Base-T and 100Base-TX Ethernet standards, the device ensures compatibility with a wide range of network speeds, allowing for flexible deployment in various scenarios. It boasts a host of features like auto-negotiation, auto MDI/MDIX crossover, and IEEE 802.1p QoS prioritization, which are critical for ensuring optimal data flow and prioritization of time-sensitive traffic.

The KSZ8852HLEWA also comes with an array of interface options, including SPI and parallel interfaces, which provide versatility for interfacing with different types of host processors. This makes the device adaptable to a multitude of embedded platforms and systems.

Security is also a priority for networked devices, and the KSZ8852HLEWA addresses this by offering features such as MAC address filtering and VLAN support (IEEE 802.1Q). These features help to protect networks by controlling access and isolating traffic to enhance network security and performance.

In summary, the Microchip Technology KSZ8852HLEWA is a robust network solution that offers designers the perfect blend of performance, integration, and flexibility. Whether it's for industrial automation, consumer electronics, or IoT devices, this Ethernet switch is engineered to meet the demanding requirements of modern networked applications.

You May Also Be Interested in

Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2812 $63.8436
6+ $17.4615 $104.7690
9+ $16.9159 $152.2431
13+ $16.3702 $212.8126
16+ $15.8245 $253.1920
22+ $14.1875 $312.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 480 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess