EN
  • EN
  • DE

KSZ8851NSL

Part No KSZ8851NSL
Manufacturer Microchip Technology
Catalog Interface - Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Controllers
Manufacturer Microchip Technology
Win Source Part Number 291042-KSZ8851NSL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KSZ8851NSL CAD Model

Description

Microchip Technology's KSZ8851NSL

The KSZ8851NSL is a highly integrated Ethernet controller from the renowned Microchip Technology, designed to enable network connectivity for embedded systems. This single-chip interface controller is a perfect solution for applications that require efficient and reliable communication over Ethernet.

Key Features

  • Single-Chip Ethernet Controller: Integrates MAC (Media Access Control) and PHY (Physical Layer) in one compact design, simplifying the overall design and reducing the footprint on the PCB.
  • Performance: Supports 10Base-T and 100Base-TX IEEE 802.3-compliant Ethernet operation, ensuring compatibility with existing network infrastructure.
  • Interface Options: Offers a flexible host interface with an 8/16/32-bit non-PCI CPU interface, making it adaptable to a wide range of microcontrollers and processors.
  • QoS Support: Comes with two priority queues for Quality of Service (QoS) management, allowing prioritization of traffic to ensure smooth data flow for critical applications.
  • Low Power Consumption: Features power-saving modes and LinkMD® TDR-based cable diagnostics, which contribute to energy efficiency and maintenance simplicity.
  • Security: Includes hardware security features such as MAC address filtering and IEEE 802.1x-based access control.

Applications

The KSZ8851NSL is versatile and can be used in a variety of applications, including:

  • Embedded web servers
  • Home networking devices
  • Industrial control systems
  • Networked consumer electronics
  • IoT devices

Reliability and Support

As a product of Microchip Technology, the KSZ8851NSL comes with the assurance of high-quality manufacturing and reliability. Technical support and comprehensive documentation are available to assist designers in integrating this controller into their projects with ease.

Overall, the KSZ8851NSL is an excellent choice for designers looking to add Ethernet connectivity to their embedded systems, providing a balance of performance, power efficiency, and ease of integration.

You May Also Be Interested in

Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8702 $60.2742
50+ $2.3550 $117.7500
76+ $2.2811 $173.3636
105+ $2.2072 $231.7560
136+ $2.1344 $290.2784
182+ $1.9138 $348.3116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess