EN
  • EN
  • DE

KSZ8851-16MQL

Part No KSZ8851-16MQL
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description Single-Port Ethernet MAC Controller with 8/16-Bit or 32-Bit Non-PCI Interface | IC CTLR MAC/PHY NON-PCI 128QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Protocol Ethernet
Function MAC Controller
Interface Parallel
Standards 10/100 Base-T/TX PHY
Supply Voltage (V) 1.8V, 2.5V, 3.3V
Supply Current 85mA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 128-BFQFP
Supplier Device Package 128-PQFP (14x20)
Family Part Number KSZ8851
Manufacturer Pack Quantity 66
MSL Level 3 (168 Hours)
Win Source Part Number 1193827-KSZ8851-16MQL
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KSZ8851-16MQL CAD Model

Description

Microchip Technology's KSZ8851-16MQL Ethernet Controller

The KSZ8851-16MQL is a single-port controller chip designed by Microchip Technology to handle 10/100Mbps Ethernet connectivity with minimal design complexity. This high-performance controller is a perfect solution for embedded systems requiring network connectivity such as industrial controls, gaming consoles, medical equipment, and IoT devices.

Key Features:

  • Single-Chip Ethernet Controller: Integrates MAC (Media Access Control) and PHY (Physical Layer) for simplified design and compact footprint.
  • Interface Flexibility: Offers MII (Media Independent Interface), RMII (Reduced Media Independent Interface), and SPI (Serial Peripheral Interface) options for versatile connectivity with different types of host processors.
  • QoS Support: Features Quality of Service (QoS) traffic prioritization with programmable classification rules, ensuring critical data is transmitted efficiently.
  • Performance: Supports full-duplex operation with IEEE 802.3x flow control and half-duplex operation with backpressure flow control to maximize throughput.
  • Power Management: Includes power-saving features such as Magic Packet and Link Status Change wake-up events, and Energy Detect Power-Down mode.
  • On-Chip Buffer Memory: Comes with integrated 8K/32K byte SRAM for frame buffering, reducing external memory requirements.

Applications:

The KSZ8851-16MQL's robust feature set and small package size make it suitable for a wide array of applications that require reliable network connectivity. It is commonly used in:

  • Industrial Automation
  • Point of Sale Systems
  • Networked Printers and Servers
  • Home Networking Equipment
  • IoT Devices

With its comprehensive feature set and Microchip's commitment to quality, the KSZ8851-16MQL Ethernet Controller is an excellent choice for designers looking to add network connectivity to their projects with minimal hassle and maximum efficiency.

You May Also Be Interested in

Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.4470 $69.7880
9+ $14.3155 $128.8395
13+ $13.8682 $180.2866
18+ $13.4208 $241.5744
23+ $12.9734 $298.3882
30+ $11.6313 $348.9390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 792 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess