EN
  • EN
  • DE

LTL-2300HR

Part No LTL-2300HR
Manufacturer Lite-On Inc.
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description LED Light Bar Uni-Color Red 635nm 4-Pin SIP / LED LIGHT BAR RECT 1X1 HERED
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Lite-On Inc.
Packaging Tube
Color Red
Wavelength - Peak 635nm
Configuration Bar - Single, DIP
Current 25mA
Millicandela Rating 4.2mcd
Lens Type Diffused
Lens Style/Size Rectangle with Flat Top, 8.89mm x 3.81mm
Voltage Rating 2V
Mounting Style Through Hole
Win Source Part Number 784522-LTL-2300HR
Popularity Medium
Supply and Demand Status Limited
Family Name LTL-2300HR
Introduction Date January 20, 2000
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian LTL-2300HR CAD Model

Description

The Lite-On Inc. LTL-2300HR is a red LED bar designed for through-hole mounting.

  • Voltage: 2V
  • Current: 25mA
  • Millicandela: 4.2mcd
  • Lens Type: diffused
  • Lens Style: rectangle with a flat top
  • Dimensions: 8.89mm x 3.81mm
  • Peak Wavelength: 635nm
  • Configuration: single bar
  • Packaging: DIP
  • Category: optoelectronics
  • Introduction Date: January 2000
  • Estimated EOL Date: 2026
  • Supply and Demand: Limited
  • Popularity: Medium

You May Also Be Interested in

LITE-ON Technology
LED CBI 3MM GRN/RED TH
Need more? Email Us
Kingbright Corporation
6.8X19.9MM GAALAS LED LIGHT BAR
Need more? Email Us
LITE-ON Technology
LED CBI 3MM RED DIFF RA
Need more? Email Us
Schurter Inc.
LED CBI 3MM GREEN RA
Need more? Email Us
Bivar Inc.
LED CBI 5MM RED TH PC MNT
Need more? Email Us
LITE-ON Technology
LED CBI LIGHT BAR
Need more? Email Us
Kingbright Corporation
LED LGT BAR 15MM SQ GREEN
Need more? Email Us
LITE-ON Technology
LED LGT BAR 8.89MM RED
Need more? Email Us
LITE-ON Technology
LED CBI 10-SEG YL THROUGH HOLE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess