EN
  • EN
  • DE

KSZ8081RNBIA-TR

Part No KSZ8081RNBIA-TR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX ETHERNET 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel - TR
Type Transceiver
Protocol RMII
Number of Drivers/Receivers 1/1
Duplex Full
Operating Supply Voltage 1.8V, 2.5V, 3.3V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-QFN (5x5)
Manufacturer Homepage www.microchip.com
Win Source Part Number 714743-KSZ8081RNBIA-TR
Family Name KSZ8081RN
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian KSZ8081RNBIA-TR CAD Model

Description

Microchip Technology's KSZ8081RNBIA-TR Ethernet Transceiver

The KSZ8081RNBIA-TR is a robust Ethernet transceiver from the renowned Microchip Technology, designed to deliver reliable network connectivity and performance. This highly integrated device is part of Microchip's family of low-power, small-footprint Ethernet PHYs, making it an ideal choice for a wide range of applications in the embedded systems, industrial automation, and consumer electronics sectors.

Key Features

  • Single-Chip Ethernet Physical Layer Transceiver (PHY): The KSZ8081RNBIA-TR provides a complete physical layer interface solution for 10Base-T and 100Base-TX applications, supporting the standard IEEE 802.3 Ethernet protocol.
  • Reduced Power Consumption: With its innovative design focused on energy efficiency, this device consumes minimal power, making it suitable for power-sensitive applications.
  • RMII Interface: It features a Reduced Media Independent Interface (RMII) for easy connection to MAC controllers and simplification of board layout.
  • Auto-Negotiation: The PHY supports automatic negotiation of speed and duplex modes, ensuring optimal network performance and compatibility with network partners.
  • LinkMD® TDR-based Cable Diagnostics: The KSZ8081RNBIA-TR comes with Microchip's LinkMD® technology, providing cable diagnostics to detect cable faults or predict cable performance.

Applications

The versatility of the KSZ8081RNBIA-TR allows it to be used in various applications, including:

  • Embedded Web Servers
  • Industrial Control Systems
  • Networked Consumer Electronics
  • Home Networking Devices
  • Network Printers and Servers

Package and Quality

The KSZ8081RNBIA-TR is offered in a compact 32-pin QFN package, ensuring a small footprint on the PCB and ease of integration into various designs. Microchip Technology's commitment to quality means this product is manufactured to the highest standards, ensuring reliability and performance for critical applications.

With its combination of features, the KSZ8081RNBIA-TR Ethernet PHY is a powerful component for designers looking to integrate network connectivity with ease and efficiency.

You May Also Be Interested in

Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Need more? Email Us
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7841 $50.9665
140+ $0.7345 $102.8300
215+ $0.7097 $152.5855
305+ $0.6600 $201.3000
395+ $0.6352 $250.9040
495+ $0.6104 $302.1480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,960 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess