EN
  • EN
  • DE

KSZ8051MNLI

Part No KSZ8051MNLI
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description 10Base-T/100Base-TX Physical Layer Transceiver | IC TXRX ETHERNET 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete
Type Transceiver
Protocol MII
Number of Drivers/Receivers 1/1
Duplex Full
Supply Voltage (V) 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Family Part Number KSZ8051
Manufacturer Pack Quantity 640
MSL Level 2 (1 Year)
Win Source Part Number 1193804-KSZ8051MNLI
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KSZ8051MNLI CAD Model

Description

Microchip Technology KSZ8051MNLI Ethernet Transceiver

The KSZ8051MNLI is a high-performance Ethernet transceiver from Microchip Technology that provides a robust solution for fast Ethernet communication. Designed for cost-sensitive applications, this single-port transceiver is compliant with the IEEE 802.3/802.3u standards, making it suitable for 10Base-T and 100Base-TX applications.

Key Features:

  • MII/RMII Interface: The KSZ8051MNLI supports both Media Independent Interface (MII) and Reduced Media Independent Interface (RMII), ensuring flexibility and ease of integration with a variety of network processors and microcontrollers.
  • Low Power Consumption: With a focus on energy efficiency, this device features a low-power design that minimizes power consumption in both active and standby modes, making it ideal for power-sensitive applications.
  • Auto-Negotiation: The auto-negotiation function automatically configures the device to the highest performance mode, supporting both full and half-duplex operations.
  • LinkMD® Cable Diagnostic: Microchip's proprietary LinkMD® technology enables the detection of common cable faults, which simplifies network maintenance and troubleshooting.
  • Jumbo Frame Support: The transceiver is capable of handling jumbo frames up to 2048 bytes, which is beneficial for network performance and efficiency.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is built-in, providing robustness against electrical transients and ensuring reliability in harsh environments.

Applications:

The KSZ8051MNLI is versatile and can be used in a wide range of applications, including:

  • Embedded systems
  • Network printers and servers
  • Industrial control and automation systems
  • Home networking equipment
  • Set-top boxes and multimedia devices

Overall, the KSZ8051MNLI Ethernet Transceiver from Microchip Technology stands out as a reliable and efficient solution for network communication in various electronic devices. Its comprehensive feature set ensures optimal performance, ease of use, and integration flexibility for designers and engineers.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.1958
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,309 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess