EN
  • EN
  • DE

KSZ8031RNLI

Part No KSZ8031RNLI
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX ETHERNET 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Type Transceiver
Protocol RMII
Number of Drivers/Receivers 1/1
Duplex Full
Supply Voltage (V) 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Family Part Number KSZ8031
Manufacturer Pack Quantity 75
MSL Level 2 (1 Year)
Win Source Part Number 758883-KSZ8031RNLI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KSZ8031RNLI CAD Model

Description

Microchip Technology's KSZ8031RNLI Ethernet PHY Transceiver

The KSZ8031RNLI is a highly efficient, single-chip Ethernet physical-layer transceiver (PHY) presented by Microchip Technology. It is designed to provide a simple, yet powerful, interface for fast Ethernet networking applications. The device complies with the IEEE 802.3/802.3u standards, ensuring interoperability with a wide range of networking equipment.

Features and Benefits

  • Compatibility: The KSZ8031RNLI supports 10Base-T and 100Base-TX Ethernet protocols, making it versatile for various network speeds and configurations.
  • Energy Efficiency: With built-in power saving features, including Energy Efficient Ethernet (IEEE 802.3az) capability, it helps to reduce power consumption during periods of low data activity.
  • Robust Performance: This transceiver maintains stable operation over extended temperature ranges, which makes it suitable for industrial-grade applications.
  • Flexible Interface: The MII/RMII interfaces allow for easy integration with a variety of host processors, ensuring a seamless connection to the network.
  • Compact Package: Encased in a compact 32-pin QFN package, the KSZ8031RNLI is ideal for space-constrained applications.

Applications

The KSZ8031RNLI is designed to cater to a broad spectrum of applications, including:

  • Embedded networking systems
  • Industrial automation
  • Networked printers and multifunction peripherals
  • Networked cameras and surveillance systems
  • Home networking equipment
  • Set-top boxes and networked entertainment devices

Technical Specifications

The device features a robust set of technical specifications that ensure reliable operation:

  • Supply Voltage: 3.3V ±10%
  • Temperature Range: -40°C to +85°C
  • Package: 32-pin, lead-free QFN
  • Standards: IEEE 802.3 (10Base-T), IEEE 802.3u (100Base-TX), IEEE 802.3az (Energy Efficient Ethernet)

In summary, the Microchip KSZ8031RNLI Ethernet PHY transceiver is a high-performance, energy-efficient solution for adding networking capabilities to a wide array of electronic devices. Its robust features and compatibility with industry standards make it an excellent choice for designers seeking a reliable and compact networking component.

You May Also Be Interested in

Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9533 $71.8132
8+ $14.7309 $117.8472
13+ $14.2712 $185.5256
17+ $13.8103 $234.7751
22+ $13.3495 $293.6890
29+ $11.9693 $347.1097
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,904 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess