EN
  • EN
  • DE

KS8695PX-EVAL

Part No KS8695PX-EVAL
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL EXPERIMENT KS8695PX / KS8695PX Communication Development Kit
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Main Purpose Interface, Ethernet
Utilized IC / Part KS8695PX
Supplied Contents Board(s)
Win Source Part Number 778019-KS8695PX-EVAL
Popularity Medium
Supply and Demand Status Limited
Family Name KS8695PX
Introduction Date July 01, 2004
ECCN 5A991
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian KS8695PX-EVAL CAD Model

Description

Microchip Technology KS8695PX-EVAL Product Overview

The KS8695PX-EVAL from Microchip Technology is a comprehensive evaluation kit designed to showcase the capabilities of the KS8695PX integrated processor. This robust evaluation platform is ideal for developers and engineers looking to explore the features and performance of the KS8695PX chip, which is well-suited for a variety of networking applications, including broadband gateways, wireless access points, and advanced managed switches.

Key Features

  • Integrated 5-port 10/100 Ethernet switch with non-blocking switch fabric.
  • ARM920T 32-bit RISC CPU core for powerful computing capabilities.
  • On-chip DRAM and Flash memory controllers to support a range of memory options.
  • Includes an evaluation board, power adapter, and necessary cables for quick setup and use.
  • Comprehensive software suite with sample applications and code to expedite development.
  • Support for Quality of Service (QoS) features to prioritize network traffic.
  • Multiple interfaces including USB, UART, and GPIOs for extensive connectivity options.

Development Support

The KS8695PX-EVAL provides a flexible and user-friendly environment for testing and development. The evaluation board is equipped with a range of connectors and headers, allowing for easy interfacing with external hardware. Engineers can quickly prototype and test their designs, leveraging the powerful tools and documentation provided.

Software and Documentation

The evaluation kit comes with a detailed user manual and datasheet, providing in-depth information on the processor's architecture, pin configurations, and feature set. The included software package offers a Linux-based SDK, giving developers a head start with a stable and familiar development environment.

Applications

The KS8695PX-EVAL is an invaluable tool for developing a wide array of networking hardware. Its versatile nature makes it suitable for:

  • Home and small office networking equipment
  • Industrial control systems
  • Internet of Things (IoT) devices
  • Networked printers and media servers

With its extensive feature set and robust design, the KS8695PX-EVAL from Microchip Technology is an excellent choice for any professional looking to develop high-performance network solutions.

You May Also Be Interested in

Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess