EN
  • EN
  • DE

JANTXV1N6642US

Part No JANTXV1N6642US
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 100V 300MA D-5B / Diode 100 V 300mA Surface Mount D-5B
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Series Military, MIL-PRF-19500/578
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) 300mA
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 100 mA
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 20 ns
Current - Reverse Leakage @ Vr 500 nA @ 100 V
Mounting Type Surface Mount
Package / Case SQ-MELF, E
Supplier Device Package D-5B
Operating Temperature - Junction -65°C ~ 175°C
Base Product Number 1N6642
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 994236-JANTXV1N6642US
Ultra Librarian 3D Model Ultra Librarian JANTXV1N6642US CAD Model

Description

The JANTXV1N6642US from Microchip Technology is a robust, high-reliability diode designed to meet the stringent requirements of military and aerospace applications. This device is a part of Microchip's extensive range of semiconductors that are known for their quality, performance, and durability in challenging environments.

Key Features

  • Voltage Rating: The diode offers a reverse voltage rating at a significant level, ensuring it can handle the demands of various circuits without succumbing to breakdown.
  • Current Capacity: It boasts a substantial forward current capacity, which allows it to conduct efficiently without overheating or degradation over time.
  • Hermetically Sealed: The device comes in a hermetically sealed package, ensuring it is impervious to moisture and other environmental factors that could otherwise compromise its performance.
  • Low Forward Voltage Drop: The diode is engineered to have a low forward voltage drop, which enhances its efficiency by minimizing power loss during operation.
  • Fast Switching Speed: With its fast switching capabilities, the JANTXV1N6642US is ideal for high-frequency applications where rapid transitions are critical.
  • Robust Temperature Range: It operates effectively across a wide temperature range, making it suitable for use in extreme conditions without failure.

Applications

The JANTXV1N6642US is designed for a variety of applications where reliability is paramount. It is commonly used in:

  • Power supply circuits
  • High-reliability systems
  • Aerospace and defense electronics
  • Communication equipment
  • Satellite and space applications

Quality and Reliability

As part of the JANTXV level of military-grade products, the JANTXV1N6642US meets the MIL-PRF-19500/578 specification. This ensures that the diode has passed rigorous testing for performance and reliability under the extreme conditions it's likely to encounter in service. Microchip Technology's commitment to quality makes the JANTXV1N6642US a trusted component for mission-critical applications.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7331 $58.9324
10+ $12.0887 $120.8870
15+ $11.7110 $175.6650
21+ $11.3332 $237.9972
27+ $10.9554 $295.7958
36+ $9.8221 $353.5956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,190 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess