EN
  • EN
  • DE

JANTXV1N6392

Part No JANTXV1N6392
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 45V 54A DO5 / Diode Schottky 45 V 54A Chassis, Stud Mount DO-203AB (DO-5)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Microchip Technology
Series Military, MIL-PRF-19500/554
Package Bulk
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 45 V
Current - Average Rectified (Io) 54A
Voltage - Forward (Vf) (Max) @ If 510 mV @ 10 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 2 mA @ 45 V
Capacitance @ Vr, F 3000pF @ 5V, 1MHz
Mounting Type Chassis, Stud Mount
Package / Case DO-203AB, DO-5, Stud
Supplier Device Package DO-203AB (DO-5)
Operating Temperature - Junction -55°C ~ 175°C
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 1086-15972,1086-15972-MIL
Standard Package 1
Win Source Part Number 1018893-JANTXV1N6392
Ultra Librarian 3D Model Ultra Librarian JANTXV1N6392 CAD Model

Description

Product Overview: JANTXV1N6392 from Microchip Technology

The JANTXV1N6392 is a robust power rectifier diode designed and manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This high-quality component is specifically engineered to meet the stringent requirements of the aerospace and defense industries, where reliability and performance under extreme conditions are non-negotiable.

Key Features:

  • Voltage Rating: The JANTXV1N6392 is designed to withstand reverse voltages, ensuring stable operation and protection against voltage spikes.
  • Current Capacity: With a high forward current capacity, this diode can handle significant power, making it suitable for demanding applications.
  • Hermetically Sealed: The device is hermetically sealed, offering superior protection against moisture and other environmental conditions that could otherwise compromise its performance.
  • High Reliability: As a part of the JANTXV military series, it meets the MIL-PRF-19500/477 specifications, guaranteeing exceptional reliability and quality.

Applications:

The JANTXV1N6392 is ideal for a variety of high-reliability applications, including:

  • Power supply circuits in military and aerospace equipment.
  • High-reliability commercial systems where failure is not an option.
  • Switching power supplies that require efficient and reliable diode performance.
  • Any application requiring a rugged, high-performance rectifier diode.

Quality Assurance:

Microchip Technology's commitment to quality is evident in the JANTXV1N6392 diode. Each component is subject to rigorous testing and quality control measures, ensuring that it meets the high standards expected by the industry. The JANTXV level of certification indicates that this diode has passed the required testing for military-grade components, offering peace of mind for mission-critical systems.

In summary, the JANTXV1N6392 from Microchip Technology is a testament to the company's dedication to providing high-reliability components that can endure the demands of the most challenging environments. With its exceptional performance, reliability, and quality, the JANTXV1N6392 is an excellent choice for designers and engineers looking for a trusted solution in power management.

You May Also Be Interested in

Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess