EN
  • EN
  • DE

JANTXV1N5822US

Part No JANTXV1N5822US
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description RECTIFIER  /  Diode Schottky 40 V 3A Surface Mount B, SQ-MELF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Microchip Technology
Series Military, MIL-PRF-19500/620
Package Bulk
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40 V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 500 mV @ 3 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting SMD (SMT)
Package / Case SQ-MELF, B
Supplier Device Package B, SQ-MELF
Operating Temperature - Junction -65°C ~ 150°C
RoHS Status RoHS non-compliant
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 1
Win Source Part Number 1012737-JANTXV1N5822US
Ultra Librarian 3D Model Ultra Librarian JANTXV1N5822US CAD Model

Description

Product Overview: JANTXV1N5822US - Microchip Technology

Microchip Technology's JANTXV1N5822US is a state-of-the-art Schottky barrier rectifier that is specifically designed to meet the rigorous requirements of high-reliability applications. This device is a part of Microchip's extensive range of diodes, which are known for their high performance, durability, and quality.

Key Features

  • High Current Capability: The JANTXV1N5822US is capable of handling high current with ease, making it suitable for power regulation in demanding environments.
  • Low Forward Voltage Drop: This rectifier offers a low forward voltage drop, which enhances system efficiency by reducing power loss during operation.
  • Fast Switching Speed: The device's fast switching speed is ideal for high-frequency applications, ensuring minimal delay in response times.
  • Hermetically Sealed: The hermetic seal provides robust protection against environmental factors such as moisture, dust, and other contaminants, thereby ensuring long-term reliability.
  • Military-Grade Quality: As a JANTXV level product, it meets the stringent quality standards of the military, including MIL-PRF-19500 specifications.
  • High-Temperature Operation: With an operating temperature range that extends from -65°C to 150°C, this diode is designed to function reliably in extreme thermal conditions.

Applications

The JANTXV1N5822US is particularly suitable for use in military and aerospace industries where performance and reliability under harsh conditions are non-negotiable. Its robust design makes it an excellent choice for power supplies, converters, free-wheeling diodes, and reverse battery protection circuits.

Technical Specifications

  • Package: Surface Mount DO-213AA
  • Peak Repetitive Reverse Voltage: 40V
  • Average Rectified Forward Current: 3A
  • Forward Surge Current: 80A
  • Configuration: Single

The JANTXV1N5822US from Microchip Technology exemplifies the company's commitment to providing components that deliver exceptional performance and reliability. Whether you're designing a power supply for a satellite or a critical piece of military hardware, this Schottky diode is engineered to exceed your expectations.

You May Also Be Interested in

Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess