EN
  • EN
  • DE

JANTXV1N5420

Part No JANTXV1N5420
Manufacturer Microchip Technology
Catalog OEM Souring
Description Diode Standard 600V 3A Through Hole B, Axial
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466753-JANTXV1N5420
Manufacturer Microchip Technology
Package Bulk
Technology Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 4.5A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 3A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 400ns
Current - Reverse Leakage @ Vr 1µA @ 600V
Capacitance @ Vr, F 120pF @ 4V, 1MHz
Grade Military
Qualification MIL-PRF-19500/411
Mounting Type Through Hole
Package / Case Axial
Supplier Device Package Axial
Product Status Active
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 1.5V @ 9A
Reverse Recovery Time (trr) 250ns
Package / Case B, Axial
Supplier Device Package B, Axial
Operating Temperature - Junction -65°C ~ 175°C
Ultra Librarian 3D Model Ultra Librarian JANTXV1N5420 CAD Model

Description

The JANTXV1N5420 diode by Microsemi stands out as a high-voltage, standard diode with a rating of 600V and a forward current capability of 3A, encapsulated in a durable, through-hole, axial (B type) package. This component is designed to meet very stringent military specifications, making it ideal for high-reliability applications in the defense and aerospace industries where operational integrity under extreme conditions is paramount. Its robust design allows for efficient performance in applications such as power supply rectification, voltage regulation, and protection circuits. The JANTXV1N5420's high voltage capability and reliable performance under thermal and mechanical stress make it a go-to component for systems requiring durable and consistent diode characteristics.

You May Also Be Interested in

Texas Instruments
High-speed 480-Mbps USB 2.0 OTG Transceiver
Lowest to $0.9421
Texas Instruments
LIN Transceivers
Lowest to $6.5707
Texas Instruments
Galvanically Isolated Gate Drivers
Lowest to $2.9980
Texas Instruments
Multiplexer Switch ICs 12Ch 1:2 MUX/DEMUX
Need more? Email Us
Texas Instruments
1.2-V precision micropower shunt voltage reference with 0.5% accuracy
Need more? Email Us
Texas Instruments
Switching Voltage Regulators Automotive 65-VIN PSR flyback converter with 100-V
Lowest to $11.1547
Toshiba Semiconductor and Storage
Diodes
Need more? Email Us
Thinking Electronic Industrial Co.,Ltd
CPTC Thermisto PLA
Need more? Email Us
Yageo
SMD 5.36 kOhms 125 mW 0805 1%
Lowest to $0.0013

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess