EN
  • EN
  • DE

JANTXV1N4107-1

Part No JANTXV1N4107-1
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 13V 500MW DO35 / Zener Diode 13 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Series Military, MIL-PRF-19500/435
Package Bulk
Voltage - Zener (Nom) (Vz) 13 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 200 Ohms
Current - Reverse Leakage @ Vr 50 nA @ 9.9 V
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35 (DO-204AH)
Base Product Number 1N4107
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names 1086-15548,1086-15548-MIL
Standard Package 1
Win Source Part Number 996988-JANTXV1N4107-1
Ultra Librarian 3D Model Ultra Librarian JANTXV1N4107-1 CAD Model

Description

Microchip Technology's JANTXV1N4107-1 Zener Diode

The JANTXV1N4107-1 is a precision Zener diode product from Microchip Technology, designed to offer a reliable voltage regulation solution for a wide range of electronic applications. This particular diode is part of the JANTXV series, which signifies that it meets the stringent requirements of the MIL-PRF-19500/476 standard, ensuring top-notch performance and durability even in the most demanding military or aerospace environments.

This Zener diode boasts a nominal Zener voltage of 51 volts, making it an excellent choice for applications that require a stable reference voltage in this range. It is capable of handling a power dissipation of 1.5 watts, which allows it to maintain voltage regulation even under moderate power conditions. The JANTXV1N4107-1 is designed with a double-plug construction, providing enhanced thermal performance and ensuring a long operational lifespan.

One of the key features of the JANTXV1N4107-1 is its tight voltage tolerance. This precision component has a tolerance level as low as ±5%, which means that it can provide a very accurate voltage reference for sensitive electronic circuits. Such precision is critical in applications where voltage stability can significantly impact the performance and reliability of the entire system.

The robustness of the JANTXV1N4107-1 is further underscored by its ability to operate over a wide temperature range. This Zener diode is functional from -65°C to +175°C, ensuring reliable performance even under extreme temperature conditions. This temperature resilience makes it an ideal choice for applications that may be exposed to harsh environmental conditions, such as satellite systems, avionics, and military hardware.

For ease of integration into various circuit designs, the JANTXV1N4107-1 comes in a hermetically sealed package, which provides excellent moisture and mechanical protection. The device is also lead (Pb)-free and RoHS compliant, aligning with current environmental standards and regulations for electronic components.

In summary, Microchip Technology's JANTXV1N4107-1 Zener diode is a military-grade component that offers precise voltage regulation, robust performance, and high reliability for critical applications in the aerospace and defense sectors.

You May Also Be Interested in

ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1629
Renesas Electronics America
RD36P-T1-AZ - 1W POWER MINI MOLD
Lowest to $0.1686
Nexperia USA Inc.
DIODE ZENER 29.9V 500MW ALF2
Lowest to $0.0851
Nexperia USA Inc.
DIODE ZENER 3.9V 500MW ALF2
Lowest to $0.0220
Micro Commercial Co
Interface
Lowest to $0.1596
Nexperia USA Inc.
DIODE ZENER 13.75V 500MW ALF2
Lowest to $0.0441
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1224
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0930 $63.6510
16+ $7.4610 $119.3760
24+ $7.2278 $173.4672
34+ $6.9947 $237.8198
43+ $6.7615 $290.7445
58+ $6.0621 $351.6018
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess