EN
  • EN
  • DE

JANTX1N6623US

Part No JANTX1N6623US
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 880V 1A D-5A / Diode 880 V 1A Surface Mount D-5A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes>Rectifiers>Single Diodes
Mfr Microchip Technology
Series Military, MIL-PRF-19500/585
Package Bulk
Technology Standard
Voltage - DC Reverse (Vr) (Max) 880 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.55 V @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 50 ns
Current - Reverse Leakage @ Vr 500 nA @ 880 V
Capacitance @ Vr, F 10pF @ 10V, 1MHz
Mounting Type Surface Mount
Package / Case SQ-MELF, A
Supplier Device Package D-5A
Operating Temperature - Junction -65°C ~ 150°C
Base Product Number 1N6623
RoHS Status RoHS non-compliant
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 1 pcs
Win Source Part Number 1382404-JANTX1N6623US
Ultra Librarian 3D Model Ultra Librarian JANTX1N6623US CAD Model

Description

The JANTX1N6623US from Microchip Technology is a high-reliability, military-grade diode designed to meet the stringent requirements of aerospace and defense applications. This device is part of the JAN (Joint Army/Navy) series, which signifies that it has been tested and approved for use in military equipment, offering superior performance and durability under extreme conditions.

Key Features:

  • Voltage Rating: The diode features a robust voltage rating, making it suitable for a variety of high-voltage applications.
  • Current Capacity: With its impressive forward current capacity, the JANTX1N6623US is capable of handling significant electrical loads, ensuring reliable operation in demanding scenarios.
  • Hermetic Sealing: The device is hermetically sealed, providing excellent protection against moisture and contaminant ingress, which is critical for maintaining performance in harsh environments.
  • Low Forward Voltage Drop: This characteristic minimizes power loss and improves efficiency, which is essential for battery-powered or energy-sensitive systems.
  • Reverse Leakage Current: It has a low reverse leakage current, which reduces power consumption when the diode is in the blocking state.
  • Temperature Range: The diode operates over a wide temperature range, ensuring functionality in various climatic conditions without compromising performance.

Applications:

The JANTX1N6623US is ideal for a range of applications where reliability is paramount, including:

  • Power supply circuits in military and aerospace equipment
  • High-reliability commercial systems
  • Switching power supplies
  • Protection circuits
  • Converter and inverter circuits

Quality and Certification:

As a JANTX-certified component, the JANTX1N6623US meets the rigorous quality standards set by the Department of Defense. This includes passing specified testing for parameters such as thermal shock, vibration, and mechanical endurance, ensuring the diode's suitability for mission-critical applications where failure is not an option.

For engineers and designers working on high-stakes projects, the JANTX1N6623US from Microchip Technology represents a reliable choice that combines military-grade toughness with the advanced technical capabilities expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $111.8797 $111.8797
2+ $108.2707 $216.5414
3+ $104.6617 $313.9851
4+ $93.8346 $375.3384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess