EN
  • EN
  • DE

JANTX1N6467US

Part No JANTX1N6467US
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 40.3VWM 63.5VC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 29 Weeks
Features 63.5V Clamp 45A (8/20µs) Ipp Tvs Diode Surface Mount -
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/551
Package Bulk
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package E-MELF
Family Name 1N6467
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 1086-1061, 1086-1061-MIL
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922334-JANTX1N6467US
Ultra Librarian 3D Model Ultra Librarian JANTX1N6467US CAD Model

Description

The JANTX1N6467US from Microchip Technology is a robust, high-reliability TVS (Transient Voltage Suppressor) diode designed to provide precision over-voltage protection for sensitive electronics. Engineered for demanding environments, this device is part of the JAN (Joint Army/Navy) series, indicating its suitability for military-grade applications where performance and durability are non-negotiable. The 'US' suffix denotes its ultra-small package, making it ideal for space-constrained applications.

Key Features

  • High Surge Capability: The JANTX1N6467US is capable of clamping and dissipating high transient voltages, safeguarding electronic components from voltage spikes.
  • Low Leakage Current: It exhibits minimal leakage current, ensuring efficient operation and reducing power loss.
  • Fast Response Time: The device responds swiftly to transient overvoltages, providing immediate protection to the circuit.
  • Hermetically Sealed: The diode is hermetically sealed, offering enhanced reliability in harsh environments by preventing moisture and contaminant ingress.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range, making it suitable for various military and aerospace applications.

Applications

  • Avionics and Aerospace Systems
  • Military and Defense Equipment
  • Spacecraft and Satellite Components
  • High-Reliability Industrial Applications
  • Communication Systems

Specifications

Parameter Value Reverse Standoff Voltage Varies with model Breakdown Voltage Varies with model Clamping Voltage Varies with model Peak Pulse Power Dissipation 1500W @ 10/1000μs Operating Temperature Range -55°C to +175°C

With its robust construction and precise voltage protection capabilities, the JANTX1N6467US is an excellent choice for ensuring the longevity and reliability of critical military and aerospace electronics.

You May Also Be Interested in

AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2829 $65.2829
3+ $53.5654 $160.6962
4+ $51.8918 $207.5672
5+ $50.2182 $251.0910
6+ $48.5435 $291.2610
8+ $43.5227 $348.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 299 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess