EN
  • EN
  • DE

JANTX1N5417

Part No JANTX1N5417
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 200V 3A AXIAL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Series Military, MIL-PRF-19500/411
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 9 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 150 ns
Current - Reverse Leakage @ Vr 1 µA @ 200 V
Mounting Type Through Hole
Package / Case B, Axial
Supplier Device Package B, Axial
Operating Temperature - Junction -65°C ~ 175°C
Base Product Number 1N5417
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 608750-JANTX1N5417
Ultra Librarian 3D Model Ultra Librarian JANTX1N5417 CAD Model

Description

Introducing the JANTX1N5417 Diode from Microchip Technology

The JANTX1N5417 is a robust and reliable rectifier diode designed and manufactured by Microchip Technology, a renowned leader in the electronic components industry. This high-quality diode is specifically engineered to meet the stringent requirements of military and aerospace applications, ensuring optimal performance in even the most demanding environments.

Key Features of the JANTX1N5417:

  • High Voltage Capability: The JANTX1N5417 is capable of withstanding high reverse voltages, making it suitable for applications that require a high breakdown voltage.
  • High Current Rating: This diode comes with a high forward current rating, allowing it to handle significant levels of current without performance degradation.
  • Robust Construction: Built to meet the rigorous standards of the Joint Army/Navy (JAN) specification, this device is designed for high reliability and stability over its operational life.
  • Hermetic Sealing: The hermetically sealed package ensures that the diode is protected from environmental factors such as moisture and dust, contributing to its long-term reliability.
  • Low Forward Voltage Drop: The JANTX1N5417 offers a low forward voltage drop, which enhances its efficiency and reduces thermal stress during operation.

Applications:

The JANTX1N5417 is ideally suited for a wide range of high-reliability applications, including:

  • Power supply circuits
  • High-voltage inverters
  • Protection circuits
  • Aerospace and military electronics
  • Industrial automation systems

Technical Specifications:

  • Package: Axial Lead
  • Operating Temperature Range: -65°C to +175°C
  • Maximum Repetitive Reverse Voltage (Vrrm): 400V
  • Maximum Forward Current (If): 3A
  • Maximum Forward Voltage Drop (Vf): 1.0V at 3A

The JANTX1N5417 from Microchip Technology is a testament to the company's commitment to providing high-quality, reliable components for critical applications. With its exceptional performance characteristics and adherence to military specifications, this diode is the ideal choice for engineers looking for components that deliver consistent and dependable results.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Diode
Lowest to $0.2329
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8288 $61.8016
16+ $7.2442 $115.9072
25+ $7.0178 $175.4450
35+ $6.7914 $237.6990
44+ $6.5650 $288.8600
59+ $5.8859 $347.2681
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess