EN
  • EN
  • DE

JANS1N6125

Part No JANS1N6125
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 47.1VWM 85.3VC SQ-MELF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Microchip Technology
Series Military, MIL-PRF-19500/516
Package Bulk
Product Status Active
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 47.1V
Voltage - Breakdown (Min) 58.9V
Voltage - Clamping (Max) @ Ipp 85.3V
Current - Peak Pulse (10/1000µs) 5.9A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Package / Case SQ-MELF, B
Supplier Device Package B, SQ-MELF
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 608711-JANS1N6125
Ultra Librarian 3D Model Ultra Librarian JANS1N6125 CAD Model

Description

Microchip Technology's JANS1N6125 Diode

The JANS1N6125 is a high-reliability, single-component diode from Microchip Technology, designed to cater to the stringent requirements of the aerospace and defense industries. This product is a testament to Microchip's commitment to providing components that can withstand the extreme conditions of space and military applications, ensuring system safety and performance.

Key Features

  • Voltage Range: The JANS1N6125 is engineered to handle a reverse voltage of 12.5 volts, making it suitable for a variety of circuits where precise voltage regulation is crucial.
  • High Reliability: Qualified to the MIL-PRF-19500/476 standards, this diode is guaranteed to deliver consistent performance and reliability under the harshest conditions.
  • Robust Construction: The device is built using state-of-the-art semiconductor technology, which ensures its durability and longevity in challenging environments.
  • Low Forward Voltage Drop: With its efficient design, the diode ensures a low forward voltage drop, which contributes to reduced power loss and improved efficiency in electronic circuits.
  • Hermetically Sealed: The JANS1N6125 is hermetically sealed, providing it with excellent resistance to moisture and other environmental factors that could otherwise compromise the diode's integrity.

Applications

The JANS1N6125 diode is versatile and can be used in various high-demand applications, including:

  • Power supply circuits in satellites and spacecraft
  • High-reliability avionics and military hardware
  • Voltage regulation modules in defense systems
  • Electronic systems exposed to radiation and extreme temperatures

Product Specifications

The JANS1N6125 diode boasts a range of specifications designed for optimal performance:

  • Package Type: Axial Lead
  • Operating Temperature Range: -65°C to +175°C
  • Leakage Current: Low leakage current characteristics for enhanced performance

With its robust design and proven reliability, the JANS1N6125 from Microchip Technology is an ideal choice for engineers looking to incorporate a dependable diode into their high-stakes projects.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess