EN
  • EN
  • DE

JANS1N4477US

Part No JANS1N4477US
Manufacturer Microchip Technology
Catalog OEM Souring
Description Voltage & Current Regulation Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466746-JANS1N4477US
Manufacturer Microchip Technology
Package Bulk
Voltage - Zener (Nom) (Vz) 33V
Tolerance ±4.85%
Impedance (Max) (Zzt) 25 Ohms
Current - Reverse Leakage @ Vr 50 nA @ 26.4 V
Operating Temperature -55°C ~ 175°C
Grade Military
Qualification MIL-PRF-19500/406
Mounting Type Surface Mount
Package / Case SQ-MELF
Product Status Active
Tolerance ±5%
Power - Max 1.5W
Voltage - Forward (Vf) (Max) @ If 1.5V @ 1A
Operating Temperature -65°C ~ 175°C (TJ)
Package / Case SQ-MELF, A
Supplier Device Package A, SQ-MELF
Ultra Librarian 3D Model Ultra Librarian JANS1N4477US CAD Model

Description

The JANS1N4477US is an advanced Voltage & Current Regulation Diode produced by Microsemi, tailored for applications demanding high precision and reliability. This component is part of Microsemi's extensive line of regulation diodes designed to provide stable voltage and current levels in electronic circuits. It is characterized by its ability to ensure consistent operation, a crucial attribute for systems within the aerospace, defense, and telecommunications sectors where performance under varying conditions is paramount. The 'JANS' classification signifies that the diode meets the strict standards set by the Joint Army/Navy specification, highlighting its suitability for use in applications where reliability and durability are non-negotiable. Additionally, the US suffix in its name suggests a package design optimized for use in environments where space is at a premium, making it a perfect fit for compact and sophisticated electronic systems. Its exceptional regulation capabilities, combined with the high standards of manufacturing and testing, make the JANS1N4477US a preferred choice for engineers focused on creating reliable, high-performance electronic solutions.

You May Also Be Interested in

Thinking Electronic Industrial Co.,Ltd
CPTC Thermisto PLA
Need more? Email Us
Texas Instruments
LIN Transceivers
Lowest to $6.5707
Texas Instruments
1.2-V precision micropower shunt voltage reference with 0.5% accuracy
Need more? Email Us
Texas Instruments
Microcontroller IC
Need more? Email Us
Toshiba Semiconductor and Storage
Delete
Need more? Email Us
Texas Instruments
LED Lighting Drivers Automotive 24-channel 40-V high-side LED and OLED driver
Lowest to $8.1537
Texas Instruments
Galvanically Isolated Gate Drivers
Lowest to $2.9980
Toshiba Semiconductor and Storage
Diodes
Need more? Email Us
Texas Instruments
LDO Voltage Regulators
Lowest to $0.7783

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess