EN
  • EN
  • DE

JAN1N965B-1

Part No JAN1N965B-1
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 15V 500MW DO35
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 41 Weeks
Features Zener Diode 15 V 500 mW ±5% Through Hole DO-35
Manufacturer Microchip Technology
Package Bulk
Operating Temperature Range -65°C ~ 175°C
Mounting Through Hole
Package DO-204AH, DO-35, Axial
Case / Package DO-35
Family Name 1N965
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number 1086-15239, 1086-15239-MIL
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922273-JAN1N965B-1
Ultra Librarian 3D Model Ultra Librarian JAN1N965B-1 CAD Model

Description

Product Overview: JAN1N965B-1 from Microchip Technology

The JAN1N965B-1 is a high-quality, military-grade voltage reference diode manufactured by Microchip Technology. This product is specifically designed to meet the stringent requirements of aerospace and defense applications, ensuring reliable performance in the most demanding environments. As a part of the 1N965B series, this diode is characterized by its stable and precise voltage reference, making it an ideal component for precision electronics.

Key Features

  • Voltage Reference: The JAN1N965B-1 provides a stable 10V reference voltage with a tolerance of ±5%.
  • Temperature Coefficient: This diode offers an excellent temperature coefficient, typically around 0.1%/°C, which ensures minimal deviation in voltage over a wide temperature range.
  • Operating Temperature: It is designed to operate over a military temperature range from -65°C to +175°C, making it robust for extreme conditions.
  • Package: The diode comes in a DO-35 glass package, known for its high durability and resistance to mechanical stress and thermal shock.
  • Qualification: The JAN1N965B-1 is part of the JAN level of the Joint Army/Navy (JAN) specification, indicating it has been rigorously tested and approved for military use.

Applications

The precision and robustness of the JAN1N965B-1 make it suitable for a variety of critical applications, including:

  • Power supply regulation
  • Voltage monitoring
  • Analog-to-digital converters
  • Instrumentation
  • Military and aerospace electronics

Quality and Reliability

Microchip Technology is committed to providing products that meet the highest standards of quality and reliability. The JAN1N965B-1 voltage reference diode is no exception, with its construction and testing designed to ensure consistent performance and longevity, even under the harshest conditions. With Microchip's reputation for excellence in the semiconductor industry, customers can trust the JAN1N965B-1 for their mission-critical applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5703 $59.1169
55+ $2.1090 $115.9950
85+ $2.0431 $173.6635
117+ $1.9771 $231.3207
152+ $1.9113 $290.5176
203+ $1.7136 $347.8608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess