EN
  • EN
  • DE

JAN1N6056A

Part No JAN1N6056A
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 43VWM 70.1VC DO13  /  70.1V Clamp 21.4A Ipp Tvs Diode Through Hole DO-13 (DO-202AA)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series Military, MIL-PRF-19500/507
Package Bulk
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 43V
Voltage - Breakdown (Min) 48.5V
Voltage - Clamping (Max) @ Ipp 70.1V
Current - Peak Pulse (10/1000µs) 21.4A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-13
Supplier Device Package DO-13 (DO-202AA)
RoHS Status RoHS non-compliant
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 1
Win Source Part Number 1231067-JAN1N6056A
Ultra Librarian 3D Model Ultra Librarian JAN1N6056A CAD Model

Description

Product Overview: JAN1N6056A by Microchip Technology

The JAN1N6056A is a high-reliability, military-grade transient voltage suppressor (TVS) diode designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This robust component is specifically engineered to protect sensitive electronic equipment from voltage spikes and transients induced by lightning, nuclear electromagnetic pulses (NEMP), inductive switching, and other transient events.

Key Features

  • Voltage Range: The JAN1N6056A offers a stand-off voltage of 10 volts, making it suitable for a variety of applications where specific voltage regulation is required.
  • Peak Pulse Power: It can handle a peak pulse power of 1500 Watts at 10/1000 μs waveform, ensuring reliable protection against high-energy transients.
  • Hermetically Sealed: The device is hermetically sealed, which provides excellent resistance against moisture and other environmental conditions, making it ideal for harsh or outdoor environments.
  • Operating Temperature: It operates within a wide temperature range from -55°C to +175°C, accommodating extreme operational scenarios.
  • Reliability: As part of the JAN (Joint Army/Navy) specification, the JAN1N6056A meets stringent quality and reliability standards required for military and aerospace applications.

Applications

The JAN1N6056A is versatile and can be used in a variety of mission-critical applications, including:

  • Avionics and aerospace systems
  • Military communication equipment
  • Satellite and space technology
  • Power supply protection circuits
  • Industrial control systems

Quality Assurance and Standards

Microchip Technology is committed to providing high-quality products that meet the rigorous demands of their customers. The JAN1N6056A complies with the MIL-PRF-19500/516 specification, which ensures the highest level of performance and reliability for military-grade components. Each device is meticulously tested and screened to guarantee it meets the exacting requirements of defense and aerospace industries.

Conclusion

For engineers and designers looking for a reliable TVS solution in high-stress environments, the JAN1N6056A from Microchip Technology offers outstanding performance and durability. Its robust design and adherence to military standards make it a top choice for protecting critical systems against voltage transients.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess