EN
  • EN
  • DE

IS1688S-154

Part No IS1688S-154
Manufacturer Microchip Technology
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 989179-IS1688S-154
Categories OEM Parts(F-I)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS1688S-154 CAD Model

Description

Microchip Technology IS1688S-154 Product Overview

The IS1688S-154 is a state-of-the-art integrated circuit from Microchip Technology, designed to empower modern wireless audio applications. This IC is part of Microchip's extensive portfolio of audio solutions, offering a compact and energy-efficient design, ideal for a variety of audio devices such as wireless speakers, headphones, and hands-free systems.

Key Features

  • Bluetooth Connectivity: The IS1688S-154 boasts advanced Bluetooth 5.0 capabilities, ensuring robust and low-power wireless communication. This enables the product to provide high-quality audio streaming and extended range for a superior user experience.
  • Audio Quality: With its integrated audio DAC (Digital-to-Analog Converter), the IC delivers exceptional sound quality, maintaining the integrity of audio signals for a crisp and clear listening experience.
  • Low Power Consumption: Designed with energy efficiency in mind, the IS1688S-154 is optimized for low power consumption, making it an ideal choice for battery-powered devices where longevity is crucial.
  • Compact Form Factor: The small footprint of the IC allows for integration into space-constrained designs, offering flexibility for product developers to innovate without the limitations of larger components.

Applications

The versatility of the IS1688S-154 makes it suitable for a wide range of applications. Its ability to deliver high-fidelity audio wirelessly is particularly beneficial for:

  • Portable Bluetooth speakers
  • Wireless headphones and earbuds
  • Automotive hands-free and infotainment systems
  • Home entertainment systems
  • Smart home audio devices

Technical Specifications

The IS1688S-154 is equipped with an array of features that ensure seamless integration and performance:

  • Bluetooth 5.0 support with A2DP, AVRCP, HFP, and SPP profiles
  • Integrated high-performance 24-bit stereo audio DAC
  • Support for multiple audio codecs including SBC and AAC
  • Programmable DSP for advanced audio processing
  • On-chip memory for user application code and data
  • Support for firmware upgrades over UART or OTA (Over-The-Air)

By integrating the IS1688S-154 into your product design, you can leverage Microchip Technology's expertise in wireless communication and audio processing to deliver a superior audio experience to end-users.

You May Also Be Interested in

Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Hewlett Packard
Need more? Email Us
Panasonic
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,364 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess