EN
  • EN
  • DE

HV9801ANG-G

Part No HV9801ANG-G
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFL PWM 16SOIC / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) PWM Dimming 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Microchip Technology
Package Tube
Type AC DC Offline Switcher
Topology Step-Down (Buck)
Internal Switch(s) No
Number of Outputs 1
Voltage - Supply (Min) 15V
Voltage - Supply (Max) 450V
Voltage - Output 7.5V
Frequency 1.2kHz
Dimming PWM
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number HV9801
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 45
Win Source Part Number 1103711-HV9801ANG-G
Ultra Librarian 3D Model Ultra Librarian HV9801ANG-G CAD Model

Description

Microchip Technology's HV9801ANG-G LED Driver IC

The HV9801ANG-G, from the renowned manufacturer Microchip Technology, is a highly efficient and versatile LED driver integrated circuit (IC) designed to cater to a wide range of LED lighting applications. This robust driver IC is engineered to provide a constant current output, which ensures a stable and reliable performance for LED arrays. The HV9801ANG-G is an ideal solution for applications that require precise current regulation and long-term reliability, such as residential lighting, commercial lighting, and industrial illumination systems.

At the heart of the HV9801ANG-G is an advanced average-mode constant current control method that does not rely on an inductor, making it a unique choice for driving LEDs. This feature not only simplifies the circuit design but also reduces the overall system cost by eliminating the need for additional components. The driver operates in a diode emulation mode that ensures high power factor and low THD (Total Harmonic Distortion) over a wide input voltage range, making it suitable for global applications.

The HV9801ANG-G is designed to work with high input voltages, supporting up to 300V DC, which allows for multiple LEDs to be connected in series, further simplifying the design and reducing the complexity of LED string configuration. Additionally, the IC incorporates a number of protection features, such as thermal shutdown, overcurrent protection, and undervoltage lockout, which safeguard the LEDs and the driver from various electrical anomalies.

Its compact package, the 16-lead SOIC with a green (RoHS compliant) and lead-free finish, ensures that the HV9801ANG-G can be easily integrated into a wide variety of lighting fixtures while supporting environmentally conscious manufacturing practices. The versatility of the HV9801ANG-G makes it an excellent choice for designers looking to create energy-efficient, cost-effective, and durable LED lighting solutions.

Overall, the HV9801ANG-G LED driver IC by Microchip Technology stands out as a high-performance, reliable solution for driving LED arrays in a multitude of lighting applications, combining energy efficiency with ease of integration.

You May Also Be Interested in

On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess