EN
  • EN
  • DE

HV9110NG-G

Part No HV9110NG-G
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR PUSH-PULL 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Push-Pull
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 10 V to 120 V
Frequency - Switching 3MHz
Duty Cycle (Max) 49.4%
Synchronous Rectifier No
Clock Sync No
Control Features Enable, Frequency Control, Reset
Temperature Range - Operating -55°C to 125°C (TJ)
Case / Package 14-SOIC
Win Source Part Number 1044350-HV9110NG-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HV9110NG-G CAD Model

Description

The HV9110NG-G from Microchip Technology is a versatile high-voltage pulse-width modulation (PWM) controller designed for a wide range of power conversion applications. This integrated circuit (IC) is engineered to drive MOSFETs and IGBTs that operate up to 500V, making it an ideal choice for applications such as switch-mode power supplies, DC-DC converters, motor controllers, and LED drivers.

Key Features:

  • High-Voltage Capability: The HV9110NG-G can handle high-voltage levels, supporting applications that require up to 500V, which allows for greater flexibility in designing high-voltage power systems.
  • Adjustable PWM: The device offers adjustable PWM to provide precise control over the output, ensuring efficient power conversion and reducing energy loss.
  • Wide Operating Frequency: It operates at a frequency range from 100kHz to 500kHz, which can be adjusted according to the needs of the application, providing designers with the flexibility to optimize their power supply design for efficiency or size.
  • Internal Start-Up Timer: The IC includes an internal start-up timer for controlled operation, which improves the reliability and performance of the power system.
  • Dead-Time Control: With dead-time control, the HV9110NG-G prevents cross-conduction and reduces stress on the switching devices, enhancing the longevity and efficiency of the power system.
  • Under-Voltage Lockout (UVLO): The built-in UVLO feature ensures that the device operates only when the supply voltage is within an acceptable range, protecting the circuit from low-voltage conditions.

Applications:

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • DC-DC converters
  • Motor control circuits
  • LED lighting systems

The HV9110NG-G is available in an 8-pin PDIP package, providing ease of integration into a variety of circuit designs. Its robust design and comprehensive features make it a go-to choice for professionals looking for a reliable high-voltage PWM controller. With Microchip Technology's reputation for quality and performance, the HV9110NG-G is a product that delivers both innovation and peace of mind.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Infineon Technologies
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7655 $54.1240
19+ $5.5512 $105.4728
28+ $5.3777 $150.5756
39+ $5.2043 $202.9677
50+ $5.0308 $251.5400
67+ $4.5104 $302.1968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 832 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess