EN
  • EN
  • DE

HV5222PJ-G

Part No HV5222PJ-G
Manufacturer Microchip Technology
Catalog Logic - Shift Registers
Description IC 32BIT SRL PARALLEL 220V 44PLC / 32-Channel, Serial-to-Parallel Converter with Open-Drain Outputs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Logic Type Shift Register
Output Type Open Drain
Number of Elements 1
Number of Bits per Element 32
Function Serial to Parallel
Operating Supply Voltage 10.8 V ~ 13.2 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.58x16.58)
Win Source Part Number 776250-HV5222PJ-G
Popularity Medium
Supply and Demand Status Limited
Family Name HV5222
Introduction Date March 12, 2002
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian HV5222PJ-G CAD Model

Description

The HV5222PJ-G is a high-voltage, serial to parallel converter designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced integrated circuit is specifically tailored for applications requiring high-voltage drive capabilities, making it an ideal choice for driving a wide range of loads, including LEDs, VFDs (Vacuum Fluorescent Displays), and other high-voltage components.

Featuring a 32-channel serial to parallel converter with high-voltage push-pull outputs, the HV5222PJ-G operates with a shift register speed of 5MHz, ensuring rapid data transfer and efficient operation. Each output can sustain a voltage of up to 300V, with an output current of 12mA per channel, providing the necessary drive strength for high-voltage applications. Additionally, the device includes an output voltage clamp that protects the circuitry by limiting the maximum output voltage, enhancing the reliability and longevity of the device.

The HV5222PJ-G is housed in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, which offers a compact footprint while ensuring adequate thermal performance and ease of integration into various system designs. The package is also lead (Pb) free and Green (RoHS compliant), reflecting Microchip Technology's commitment to environmental sustainability.

With its built-in diode to VPP, the HV5222PJ-G ensures that the high-voltage outputs are protected during power-up and power-down, preventing potential damage to the device. The logic level inputs are 5V CMOS compatible, allowing for easy interfacing with a broad range of microcontrollers and digital systems.

Whether you're designing display drivers, industrial control systems, or any other application that demands high-voltage output capabilities, the HV5222PJ-G from Microchip Technology offers the performance, reliability, and quality that engineers and designers have come to expect from a leading semiconductor manufacturer.

You May Also Be Interested in

Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to $0.1698
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to $0.5453
Texas Instruments
IC SHIFT REGISTER 8 BIT 16WQFN / Shift Shift Register 1 Element 8 Bit 16-WQFN (2.5x3.5)
Lowest to $0.3111
Texas Instruments
8-BIT SHIFT REGISTER WITH SCHMIT / Shift Shift Register 1 Element 8 Bit 16-WQFN (2.5x3.5)
Lowest to $0.5126
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16DHVQFN
Lowest to $2.7273
Nexperia USA Inc.
IC SHIFT/STORE BUS 8STAGE 16SOIC
Lowest to $0.1170
Nexperia USA Inc.
IC SHIFT/STORE BUS 8STAG 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3017
Microchip Technology
IC 32BIT SRL PARALLEL 220V 44PLC
Need more? Email Us
ON Semiconductor
IC SHIFT REGISTER 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.2892

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess