EN
  • EN
  • DE

HSM8100JE3/TR13

Part No HSM8100JE3/TR13
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 100V 8A DO214AB  /  Diode Schottky 100 V 8A Surface Mount DO-214AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Microchip Technology
Package Tape & Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 780 mV @ 8 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 500 µA @ 100 V
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB
Operating Temperature - Junction -55°C ~ 175°C
Base Product Number HSM8100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names HSM8100JE3/TR13-ND,HSM8100JE3/TR13CT-ND,HSM8100JE3/TR13TR-ND,150-HSM8100JE3/TR13CT,HSM8100JE3/TR13TR,HSM8100JE3/TR13DKR,150-HSM8100JE3/TR13TR,150-HSM8100JE3/TR13DKR,HSM8100JE3/TR13CT,HSM8100JE3/TR13DKR-ND
Standard Package 3,000
Win Source Part Number 1132759-HSM8100JE3/TR13
Ultra Librarian 3D Model Ultra Librarian HSM8100JE3/TR13 CAD Model

Description

Microchip Technology's HSM8100JE3/TR13: A High-Performance Microcontroller

The HSM8100JE3/TR13 is a cutting-edge microcontroller unit (MCU) manufactured by Microchip Technology, a leader in microcontroller and analog semiconductors. This product is designed to offer robust performance for a wide array of applications, ranging from industrial controls to automotive systems. It is part of Microchip's commitment to providing advanced microcontroller solutions that meet the evolving needs of modern electronic systems.

Featuring a powerful core, the HSM8100JE3/TR13 is engineered to handle complex computations and tasks efficiently. It supports high-speed processing, which is essential for applications that require rapid data handling and real-time responses. This makes it an ideal choice for embedded systems that demand quick and reliable performance.

The device comes in a compact package, making it suitable for space-constrained applications without compromising functionality. It is designed to be easily integrated into various circuit designs, offering flexibility to engineers and designers. The MCU is also characterized by its low power consumption, which is critical for battery-powered devices and applications where energy efficiency is a priority.

In terms of connectivity, the HSM8100JE3/TR13 provides a range of interfaces to support communication with other devices and peripherals. This allows for seamless integration within a larger system, enabling the MCU to act as a central hub for data exchange and control.

Reliability is a cornerstone of Microchip's products, and the HSM8100JE3/TR13 is no exception. It is built to withstand harsh environments and is rigorously tested to ensure stability and longevity. This reliability extends to its robust security features, which are essential for protecting sensitive data and preventing unauthorized access in today's connected world.

Overall, the HSM8100JE3/TR13 from Microchip Technology is an exceptional microcontroller that offers a perfect blend of performance, integration, and efficiency. It stands as a testament to Microchip's dedication to innovation and its commitment to delivering high-quality semiconductor products that drive the electronics industry forward.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Micro Commercial Co
Interface
Lowest to $0.0880
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7463 $52.3890
70+ $1.4329 $100.3030
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2986 $253.2270
260+ $1.1642 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,166 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess