EN
  • EN
  • DE

HS12-100P0S/12PS30TR

Part No HS12-100P0S/12PS30TR
Manufacturer Microchip Technology
Catalog OEM Parts (F - I)
Description 20 Pin 3.5 Kb Otp 256 Ram 16 I/o
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1063458-HS12-100P0S/12PS30TR
Categories OEM Parts(F-I)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HS12-100P0S/12PS30TR CAD Model

Description

The HS12-100P0S/12PS30TR is a high-performance, precision-engineered integrated circuit (IC) product from Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is designed to cater to a broad range of applications across various industries, offering reliability and efficiency in its performance.

Key Features:

  • High Stability: The device is known for its stable operation, ensuring consistent performance across various conditions.
  • Low Power Consumption: It is optimized for low power consumption, making it suitable for battery-powered and energy-sensitive applications.
  • Robust Design: The IC is built to withstand harsh industrial environments, ensuring longevity and durability.
  • Integrated Protection: Features such as over-temperature and over-current protection are included to safeguard the device from potential damage.
  • Compact Size: The small footprint of the HS12-100P0S/12PS30TR allows for integration into space-constrained designs without compromising performance.

Applications:

This versatile component can be used in a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Power management solutions
  • Consumer electronics
  • Telecommunications equipment

Quality and Reliability:

Microchip Technology is committed to the highest standards of quality, and the HS12-100P0S/12PS30TR is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the industry's stringent requirements. Customers can trust this product for its performance and dependability in their critical applications.

Ordering Information:

The HS12-100P0S/12PS30TR is available for ordering in tape and reel packaging, facilitating easy assembly during the manufacturing process. For detailed ordering and pricing information, interested parties should contact Microchip Technology or an authorized distributor.

You May Also Be Interested in

TT Electronics
Lowest to $6.0469
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Essentra Components
Need more? Email Us
Glenair, Inc.
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess