EN
  • EN
  • DE

STM32F411CCU6TR

Part No STM32F411CCU6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLSH 48UFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32F4
Package Reel - TR
Number of I/O 36
Family Name STM32F411
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-17440-6, STM32F411CCU6TR-ND, 497-17440-1, 497-17440-2
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852288-STM32F411CCU6TR
Ultra Librarian 3D Model Ultra Librarian STM32F411CCU6TR CAD Model

Description

STM32F411CCU6TR Microcontroller - STMicroelectronics

The STM32F411CCU6TR is a high-performance microcontroller unit (MCU) from STMicroelectronics, renowned for its advanced features and capabilities that make it an ideal choice for a wide range of applications. As part of the STM32F4 series, this MCU is built on the ARM Cortex-M4 processor with FPU and embedded DSP instructions, delivering excellent computational speed and efficiency.

This microcontroller operates at a frequency of up to 100 MHz, which provides the computational power needed for complex algorithms and real-time processing. It comes with a rich set of peripherals that include I2C, SPI, USART/UART interfaces, and advanced-control PWM timers, which make it suitable for interfacing with various sensors, actuators, and communication modules.

The STM32F411CCU6TR is equipped with 256KB of Flash memory and 128KB of SRAM, ensuring ample storage for your application code and data. Additionally, it features a 12-bit ADC with up to 16 channels, allowing for precise analog signal acquisition. The MCU also includes a True Random Number Generator (TRNG) for enhanced security applications, and it supports multiple power-saving modes to reduce power consumption for battery-powered applications.

Its package is a 48-pin UFQFPN, which is compact and space-efficient, making it an excellent choice for designs where board space is at a premium. The MCU also features an integrated bootloader, which simplifies the firmware upgrade process and product maintenance.

The STM32F411CCU6TR supports a wide range of development environments and tools, including IAR, Keil, and GCC-based IDEs. STMicroelectronics also provides a comprehensive set of software libraries and hardware development kits to accelerate the development process and help engineers bring their products to market faster.

With its robust performance, extensive feature set, and development support, the STM32F411CCU6TR is an excellent choice for projects that require a powerful yet cost-effective microcontroller.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3087 $52.9392
37+ $2.7149 $100.4513
58+ $2.6300 $152.5400
79+ $2.5452 $201.0708
102+ $2.4604 $250.9608
137+ $2.2058 $302.1946
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,880 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess