EN
  • EN
  • DE

FDC37C935

Part No FDC37C935
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 263139-FDC37C935
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FDC37C935 CAD Model

Description

Microchip Technology's FDC37C935

The FDC37C935, crafted by the renowned Microchip Technology, is a versatile and high-performance Super I/O controller. This advanced device is engineered to cater to the demanding needs of modern embedded systems, offering a comprehensive suite of features that enhance both functionality and efficiency.

At the core of the FDC37C935 is its robust Floppy Disk Controller (FDC), which supports a variety of disk drive formats, including 1.44MB, 2.88MB, and many others. This ensures compatibility with a wide range of legacy and contemporary floppy disk drives, making it an ideal solution for systems that require access to such storage mediums.

The device also boasts a multi-mode parallel port with support for Standard Parallel Port (SPP), Enhanced Parallel Port (EPP), and Extended Capabilities Port (ECP) modes, providing flexible connectivity options for printers and other parallel devices. Furthermore, the FDC37C935 includes a serial port that can operate in both 16450 and 16550 UART modes, allowing for high-speed serial communication with peripherals such as modems and network interfaces.

One of the key highlights of the FDC37C935 is its keyboard and mouse controller, which supports PS/2-style input devices. This feature is essential for embedded systems that require user input, as it ensures seamless integration with commonly used input hardware.

Additionally, the FDC37C935 comes with a Game Port, enabling connectivity for game controllers, and an Infrared Communication Interface for wireless data transfer, further expanding its utility in a variety of applications.

Designed with power efficiency in mind, the FDC37C935 also features power management capabilities that help reduce overall system power consumption. This makes it an eco-friendly choice for energy-conscious designs.

In summary, the FDC37C935 from Microchip Technology is a multifunctional Super I/O controller that delivers a rich set of features. Its support for multiple disk formats, various parallel and serial port modes, and input device connectivity, coupled with power management options, make it a comprehensive solution for designers looking to enhance the capabilities of their embedded systems.

You May Also Be Interested in

Sanken
Lowest to $1.1435
Texas Instruments
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Shindengen
8V 1A / Rectifier Bridge Diode Single 800V 1A 4-Pin SOP-A T/R
Lowest to $0.1998
NEC
Need more? Email Us
NEC
Need more? Email Us
Shindengen
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.4476 $96.8952
3+ $39.7516 $119.2548
5+ $38.5100 $192.5500
7+ $37.2672 $260.8704
9+ $36.0256 $324.2304
11+ $32.2984 $355.2824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess